ASUS logo

ASUS PH-GTX1060-6G NVIDIA GeForce GTX 1060 6 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149545
Info modified on:
14 Mar 2024, 17:10:59
Short summary description ASUS PH-GTX1060-6G NVIDIA GeForce GTX 1060 6 GB GDDR5:

ASUS PH-GTX1060-6G, GeForce GTX 1060, 6 GB, GDDR5, 192 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS PH-GTX1060-6G NVIDIA GeForce GTX 1060 6 GB GDDR5:

ASUS PH-GTX1060-6G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1060, Processor frequency: 1506 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.