ASUS logo

ASUS 90XB00DN-MPW000 power adapter/inverter Indoor 120 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106707
Info modified on:
09 May 2023, 16:54:37
Short summary description ASUS 90XB00DN-MPW000 power adapter/inverter Indoor 120 W Black:

ASUS 90XB00DN-MPW000, Laptop, Indoor, 100-240 V, 50/60 Hz, 120 W, 19 V

Long summary description ASUS 90XB00DN-MPW000 power adapter/inverter Indoor 120 W Black:

ASUS 90XB00DN-MPW000. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Width: 3" (76.2 mm), Depth: 1" (25.4 mm), Weight: 5.64 oz (160 g)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.