location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zen AiO Pro Z240ICGT-GJ306X Intel® Core™ i5 i5-6400T 23.8" 3840 x 2160 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zen AiO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z240ICGT-GJ306X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PT01E1-M09560
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Zen AiO Pro Z240ICGT-GJ306X Intel® Core™ i5 i5-6400T 23.8" 3840 x 2160 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Gold 120 W
  • - Intel® Core™ i5 i5-6400T 2.2 GHz
  • - Touchscreen 23.8" 4K Ultra HD 3840 x 2160 IPS
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 1.13 TB HDD+SSD Card reader integrated
  • - NVIDIA® GeForce® GTX 960M 4 GB Intel® HD Graphics 530
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 64-bit
Long product name ASUS Zen AiO Pro Z240ICGT-GJ306X Intel® Core™ i5 i5-6400T 23.8" 3840 x 2160 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Gold :
The short editorial description of ASUS Zen AiO Pro Z240ICGT-GJ306X Intel® Core™ i5 i5-6400T 23.8" 3840 x 2160 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Gold

Intel Core i5-6400T, 23.8" Ultra HD 3840x2160, 8GB DDR4, 1TB HDD + 128GB SSD, NVIDIA GeForce GTX960M 4GB, 802.11 a/b/g/n/ac, Bluetooth V4.0, Windows 10 64-Bit
More>>>
ASUS Zen AiO Pro Z240ICGT-GJ306X Intel® Core™ i5 i5-6400T 23.8" 3840 x 2160 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Gold:
The official marketing text of ASUS Zen AiO Pro Z240ICGT-GJ306X Intel® Core™ i5 i5-6400T 23.8" 3840 x 2160 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Gold as supplied by the manufacturer

Stylish design, expertly crafted
We believe that technology can be beautiful, and Zen AiO Pro is the ultimate proof. Precision-crafted from solid aluminum with a sensuous brushed Icicle Gold finish, Zen-inspired spun-metal detailing, sparkling diamond-cut edges and a seamlessly-integrated stand, Zen AiO Pro is a precision-crafted artwork that will add grace and style to any home.

Immerse yourself in detail
A stunning PC needs suitably stunning visuals, so we’ve equipped Zen AiO Pro with up to a glorious 4K/UHD (3840 x 2160) IPS 10-point multi-touch display that not only shows every minute detail, but also has vividly-lifelike colors and wide 178° viewing angles. No matter how you look at it, the screen of Zen AiO Pro is a marvel.

Seeing is believing
The stunning 4K/UHD display gives your eyes a visual treat, whether you’re reading text, viewing photos or watching videos. The amazing resolution makes photo or video editing so much easier, with every tiny detail pin-sharp and crystal-clear. And when you’re web browsing, everything —even the smallest text — is easily visible!

Richer, more accurate colors
The screen on Zen AiO Pro has a wide color gamut of up to 82% NTSC, 85% Adobe RGB and 100% sRGB. This is simply a technical way of saying that Zen AiO Pro reproduces more colors, more accurate colors, and colors that are richer and more vivid than a standard display.

Powerful beyond your imagination
Zen AiO Pro has incredible performance to match its incredible looks. Inside the sleek exterior you’ll find up to the 7th-gen Intel® Core™ i7 processors, the latest DDR4 memory, up to the latest ultra-fast M.2 PCIe® Gen3 x4 SSD storage, up to NVIDIA® GeForce® GTX™ 1050 gaming-grade graphics, the latest connectivity and more, all perfectly matched for silky-smooth responsiveness

Unlock the best Windows 10 experience
Windows Hello is the new way to log in to Windows 10 without the hassle of typing a password: With Zen AiO Pro, your face is your password! The front infrared camera recognizes your face in seconds and lets you log in instantly and securely. For giving voice commands to Cortana, Zen AiO Pro offers advanced array microphones that cleverly filter out all distracting background noise. This greatly improves the accuracy of voice recognition — even in noisy environments.

Mobile Integration
Zen AiO Pro Z240 comes with the exclusive ASUS ZenLink app that helps you easily share information between your mobile devices and your Zen AiO Pro. You can send files, contacts and web addresses either way — or even send and receive messages on your device, from your PC’s desktop!

Enjoy the latest version of Windows
Zen AiO Pro takes full advantage of many of the all-new features in Windows 10. The works with Windows Hello for futuristic biometric login, and the two array microphones have advanced noise-cancellation that makes it a joy to use Cortana, your personal digital search assistant.

Recognized as the best all-in-one PC!
The Asus Zen AiO Pro Z240 is an excellent all-in-one desktop if you need a 4K display with plenty of processing power, and like the design of Apple's iMac, but want to stick with Windows. The Zen AiO Pro has more storage space and is a bit faster than the iMac we reviewed. Either one is a great choice if you're a visual artist or multimedia content creator. Thus, the Asus Zen AiO Pro sits alongside the Apple iMac 27-inch as our Editors' Choice for premium all-in-one desktops.

Short summary description ASUS Zen AiO Pro Z240ICGT-GJ306X Intel® Core™ i5 i5-6400T 23.8" 3840 x 2160 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Gold:
This short summary of the ASUS Zen AiO Pro Z240ICGT-GJ306X Intel® Core™ i5 i5-6400T 23.8" 3840 x 2160 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Gold data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zen AiO Pro Z240ICGT-GJ306X, 23.8", 4K Ultra HD, Intel® Core™ i5, 8 GB, 1.13 TB, Windows 10

Long summary description ASUS Zen AiO Pro Z240ICGT-GJ306X Intel® Core™ i5 i5-6400T 23.8" 3840 x 2160 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Gold:
This is an auto-generated long summary of ASUS Zen AiO Pro Z240ICGT-GJ306X Intel® Core™ i5 i5-6400T 23.8" 3840 x 2160 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Gold based on the first three specs of the first five spec groups.

ASUS Zen AiO Pro Z240ICGT-GJ306X. Product type: All-in-One PC. Display diagonal: 23.8", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Built-in camera. Operating system installed: Windows 10. Product color: Gold

Display
Display diagonal *
23.8"
Display resolution *
3840 x 2160 pixels
Touchscreen *
Yes
HD type *
4K Ultra HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
Tilt angle range
178 - 178°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6400T
Processor cores
4
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i5-6400 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2BS
Tcase
66 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory clock speed
2133 MHz
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD interface
SATA
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics card memory
4 GB
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
950 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
Sonic Master
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
2
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product color *
Gold
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
88187
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
23" (585 mm)
Height (with stand)
17.1" (434 mm)
Weight (with stand)
16.1 lbs (7.3 kg)
Packaging content
Mouse included
No
Keyboard included
No
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 14:34:45
Uk has collected 61 expert reviews for ASUS Zen AiO Pro Z240ICGT-GJ306X Intel® Core™ i5 i5-6400T 60.5 cm (23.8") 3840 x 2160 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Gold and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
unbox.ph
Updated:
2019-11-13 14:34:43
Go to any self-discerning production house and you'll see a recurring theme: stark, minimalist furniture, preppy office atmosphere and rows upon rows of Apple's Mac desktops. While there's certainly many other options available in the market that are chea...
Bottom line ASUS' premium Zen AiO Pro isn't cheap. At Php 99,995 you can probably build a much more cost-effient (and powerful) desktop PC. But cost efficiency isn't the point for this particular desktop. It's built for discerning users who want a fairly powerful Win...
0%
jamonline.ph
Updated:
2019-11-13 14:34:43
The design of the ASUS Zen AIO is very similar to the Zenfone 2. It actually has the same design language and also the same Zen genes from the former flagship of ASUS. It has the brushed metal look at the back and then there's the concentric circle design...
0%
goldfries.com
Updated:
2019-11-13 14:34:43
The ASUS Zen AiO Pro was introduced last year at Computex, a beautiful looking All-in-One (hence AiO) desktop that at a glance reminds one of Apple's iMac.OK so in case you didn't understand what an AiO is, an AiO computer is ALL IN ONE meaning that the s...
Bottom line The ASUS Zen AiO's retail price starts from RM 4,599 and they come with 3 years on site warranty, the package is bundled with wireless Zen Keyboard and Mouse. While it's not a performance power house, the Zen AiO is a beautiful machine, compact in size, r...
100%
chip.com.my
Updated:
2019-11-13 14:34:43
This issue has been an interesting one in terms of variety. We have a gaming laptop, ultra-compact PC, and now an All-in-One from ASUS. Usually, most people prefer laptops or standard desktops, so how will the ASUS Zen AiO Z240IC attract buyers?We had to...
Good Speakers, Display...
Bad Price, Accessories...
Bottom line More compact than desktops and overall performs well, but it's the mouse and keyboard that could be better.(previously published in issue March 2016)...
0%
pokde.net
Updated:
2019-11-13 14:34:44
I really am not going to go into the parts where you start comparing this piece of hardware with the Apple's iMac because at first glance, you already had it in your mind that Asus is participating in that segment with this hardware. However, I would note...
Good Core i7 6600T processor, nVidia GTX960M 2GB GPU, 16GB DDR4 RAM, One of the most beautiful piece of hardware I've seen in a while, USB 3.1 (Type-C)...
Bad The HDD is too under-powered, No HDMI-Input...
Bottom line I've used this unit for a week as a replacement of my office desktop which is a pretty monstrous machine. I like the aesthetics, but there are imbalances in performances that Asus needs to look into. If the upgrade-ability becomes possible, then I think t...
90%
tbreak.ae
Updated:
2019-11-13 14:34:44
All-in-one PCs quickly peppered the market back in 2013 and 2014, and then slowed down a bit last year. Now they're back in full force in the market, as evident by the number of manufacturers showcasing new designs at this year's CES. ASUS has been once s...
Good Good performance, Stylish design...
Bad All ports in the rear, No HDMI In...
Bottom line The ASUS Zen AiO Pro Z240IC is a great looking addition to any workspace, especially if you're a fan of a clutter-less setup and don't like a million cables going everywhere. The performance you'll get out of it is great, despite its svelte looks. With...
80%
expertreviews.co.uk
Updated:
2019-11-13 14:34:44
Form appears to have truly beaten function, however, with Asus mimicking Apple’s approach to port placement; four USB3 ports, two HDMI ports, an SD card reader and 3.5mm audio jack are all rear-and-centre, making them comically difficult to reach. Unlike...
Bottom line The Zen AiO is a premium all-in-one PC with plenty of power and a terrific screen. It can even play a few games. Our only reservation is the sluggish hard disk, which seriously harms its credibility when working with photos and high-resolution video. If y...
80%
Digitaltrends.com
Updated:
2019-11-13 14:34:45
The sleek, slim all-in-one has lured consumers ever since the launch of the first iMac, but Windows users often have trouble finding a system up to Apple's standard of quality. There are a few that put up a good fight, like Dell's XPS One and Lenovo's A-S...
Good Excellent 4K display, Class-leading performance, Can handle 1080p gaming, Plenty of connectivity...
Bad Design feels too safe, Cheap bundled peripherals...
Bottom line Asus' Zen AiO Pro has a lot of competitors. Its design does little to help it stand out, but the hardware is a different story. There's no 23-inch all-in-one on the market that offers similar performance, and only the best 27-inch models are in the same...
80%
au.pcmag.com
Updated:
2019-11-13 14:34:45
If you're a multimedia professional or a visual-arts enthusiast whose computing needs can't be met by a 1080p HD screen, the Asus Zen AiO Pro Z240IC ($1,899 as tested) may be right up your alley. The Z240IC heralds the next wave of premium all-in-one desk...
Good 4K screen, Large-capacity 512GB solid-state drive (SSD) and 1TB hard drive, Intel Core i7 processor, Gaming-class discrete graphics, USB-C port...
Bad Mouse only wakes with button click, No HDMI-in port, Ports are inconveniently placed, Some bloatware...
Bottom line The Asus Zen AiO Pro Z240IC is an excellent all-in-one desktop if you need a 4K display with plenty of processing power, and like the design of Apple's iMac, but want to stick with Windows...
80%
itpro.co.uk
Updated:
2019-11-13 14:34:45
Asus is taking a swipe at the Apple iMac, releasing a beefy all-in-one device aimed at creatives and designers. The Asus Zen AiO S is an all-in-one PC that bears a distinct resemblance to Apple's most popular desktop, with a big, bright screen and a fair...
40%
techradar.com
Updated:
2019-11-13 14:34:45
Like many of us, you are likely to look at the Zen AiO S twice to make sure that it is not a newer iteration of Apple's much-applauded iMac. The latter set the standard when it came to all-in-one PC design and has enjoyed sustained growth despite its much...
Good Smart design, Impressive display, Choice of components, USB 3.1 connectivity...
Bad Bloatware, Average quality peripherals...
Bottom line If you're after an all-in-one but don't want to settle for an average looking machine then this Asus effort should make it onto your shortlist despite some shortcomings...
0%
techradar.com/au/
Updated:
2019-11-13 14:34:45
Like many of us, you are likely to look at the Zen AiO S twice to make sure that it is not a newer iteration of Apple's much-applauded iMac. The latter set the standard when it came to all-in-one PC design and has enjoyed sustained growth despite its much...
Good Smart design, Impressive display, Choice of components, USB 3.1 connectivity...
Bad Bloatware, Average quality peripherals...
Bottom line If you're after an all-in-one but don't want to settle for an average looking machine then this Asus effort should make it onto your shortlist despite some shortcomings...
0%
topnewreview.com
Updated:
2019-11-13 14:34:42
It's one of the fastest PCs we've ever tested.Like Apple, Asus has mounted a slender aluminium crescent on a solid one-piece tilting stand. Its characteristic gold-tinged brushed metal is just as upmarket as Apple's silvery anodised finish. The rear...
Bottom line It's expensive, but the screen is superb, it has a fast processor and it looks fantastic...
80%
t3me.com
Updated:
2019-11-13 14:34:44
All-in-one PCs are usually hit and miss, and it is probably only Apple who has perfectly nailed the all-in-one design with the iMac. Despite similarities with the design, Asus' Zen AiO Pro Z240IC still manages to impress us with its performance. Let's tak...
Good Great build quality, Decent specification set...
Bad Bloatware...
Bottom line The Asus Zen AiO Pro Z240IC may emulate design cues from Apple's iMac, but it's a solid Windows machine that definitely delivers...
80%
hothardware.com
Updated:
2019-11-13 14:34:45
It's been quite some time since we last looked at an all-in-one PC. Although there is clearly a niche market for AiOs, the product segment has always kept a consistent rythm in all facets of computing - consumer, enterprise and SMB. These types of systems...
Good Beautiful, Ultra HD display, Stylish chassis and peripherals, Intel RealSense camera, Great all around performance...
Bad Limited display adjustment options, Some display glare, SD slot and USB ports are difficult to reach...
Bottom line The Zen AiO Pro proved to be a very capable system. It's more than up to the challenge of day-to-day tasks. When it comes to graphics-intensive workloads, the GTX 960M really comes through. The system isn't meant to be a heavy gamer, but it won't prevent...
80%
computershopper.com
Updated:
2019-11-13 14:34:45
But if you're interested in a Windows alternative to the OS X all-in-ones, the $1,899 Zen becomes more tempting the more you look at it. At 23.8 inches, its touch screen splits the difference between the two non-touch sizes (21.5 and 27 inches) offered by...
Good Sharp 4K touch screen, Powerful "Skylake" Core i7 and Nvidia GeForce graphics, Fast and ample storage, USB-C port...
Bad No HDMI input, Ports awkwardly placed around back, A bit pricey...
Bottom line Friends will compliment you on your new iMac, but you'll know that your 23.8-inch Asus all-in-one is a 4K touch-screened top performer for Windows 10. Read More…...
80%
tomsguide.com
Updated:
2019-11-13 14:34:45
The Asus Zen AiO Pro beats the iMac at its own game. This $1,899 all-in-one's svelte design ($1,499 as configured at Microsoft ) will please fans of Apple's iconically slim desktop. But with a touch-ready 4K display, an Intel RealSense 3D camera and USB T...
Good Slick desig, Gorgeous 4K displa, Strong CPU and graphics performanc, USB Type-, RealSense Camera...
Bad Dimmer display than competitors'...
Bottom line The Asus Zen AiO Pro crams a ton of impressive features into one of the most attractive all-in-one designs available. Its gorgeous 4K display is ideal for work or play, as are its speedy 6th-gen Core i7 processor and discrete Nvidia 960M graphics. The mac...
90%
pcmag.com
Updated:
2019-11-13 14:34:45
If you're a multimedia professional or a visual-arts enthusiast whose computing needs can't be met by a 1080p HD screen, the Asus Zen AiO Pro Z240IC ($1,899 as tested) may be right up your alley. The Z240IC heralds the next wave of premium all-in-one desk...
Good 4K screen, Large-capacity 512GB solid-state drive (SSD) and 1TB hard drive, Intel Core i7 processor, Gaming-class discrete graphics, USB-C port...
Bad Mouse only wakes with button click, No HDMI-in port, Ports are inconveniently placed, Some bloatware...
Bottom line The Asus Zen AiO Pro Z240IC is an excellent all-in-one desktop if you need a 4K display with plenty of processing power, and like the design of Apple's iMac, but want to stick with Windows...
80%
pcmag.com
Updated:
2020-06-10 02:48:22
If you're a multimedia professional or a visual-arts enthusiast whose computing needs can't be met by a 1080p HD screen, the Asus Zen AiO Pro Z240IC ($1,899 as tested) may be right up your alley. The Z240IC heralds the next wave of premium all-in-one desk...
Good 4K screen, Large-capacity 512GB solid-state drive (SSD) and 1TB hard drive, Intel Core i7 processor, Gaming-class discrete graphics, USB-C port...
Bad Mouse only wakes with button click, No HDMI-in port, Ports are inconveniently placed, Some bloatware...
Bottom line The Asus Zen AiO Pro Z240IC is an excellent all-in-one desktop if you need a 4K display with plenty of processing power, and like the design of Apple's iMac, but want to stick with Windows...
80%