ASUS logo

ASUS Transformer Pad TF300TL 4G NVIDIA Tegra 32 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36084
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS Transformer Pad TF300TL 4G NVIDIA Tegra 32 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Red:

NVIDIA Tegra 3, Android 4.0, 10.1" IPS, 1280 x 800, 1GB RAM, 32GB, WLAN 802.11 b/g/n, Bluetooth 3.0+EDR, 1.2MP/8MP, LTE, 3G/HSPA+/WCDMA/GSM

ASUS Transformer Pad TF300TL 4G NVIDIA Tegra 32 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Red:

Stunning, stylish colors with a concentric patterned finish
Available in Royal Blue, Iceberg white and Torch Red*, the ASUS Transformer Pad offers the most stylish choice available in a tablet.

*Color availability may vary from country to country. Please check with your local retailer for exact colors.

NVIDIA® Tegra® 3 Quad-core CPU Tablet
Powered by the world's first Quad-core processor NVIDIA® Tegra® 3 4-Plus-1™, the Transformer Pad browses the web and plays 1080p video at blazing speeds. The snappier response time and better multi-tasking performance make the Transformer Pad a true mobile entertainment powerhouse.

Improved Graphics Performance
Up to 30% higher graphics performance for better gaming experience than Tegra™ 2

IPS Panel provides vivid images on the go
A brilliant IPS Panel brings viewable angles up to 178 degrees wide, while presenting excellent and vivid graphic images that produces 50% better and more accurate color range. Displayed in high brightness, it’s able to tolerate the sunlight, so you can enjoy it regardless of the environment that you’re in.

Transform to notebook mode with a full QWERTY chiclet keyboard mobile dock and up to 14 hours* of battery life
Admit it! You miss the touch and feel of a real QWERTY keyboard. The Transformer Pad offers you a choice to enjoy both notebook mode and tablet mode with the optional mobile dock.

The mobile dock offers a full QWERTY keyboard with touchpad and USB port, while also extending battery life to an incredible 14 hours for all day computing on the go.

*Battery life tested under power-saving mode, 720p video playback, brightness at 60nits, default volume with headphones, and 3G standby.

Incredible audio experience with ASUS Sonicmaster Technology
Tuned by the ASUS Golden ears team, audio on the Transformer Pad is delivered with the most precise processing protocols and codecs, superior speaker construction and large resonance chambers for unforgettable audio enjoyment.

8MP rear auto-focus camera with large F/2.2 aperture
The Transformer Pad is equipped with the most advanced CMOS sensor, large F/2.2 aperture and 5-element lens design to ensure sufficient light exposure and the ability to defocus the background and put emphasis on the object, making your photos bright and clear.

With the high speed auto-focus and color enhancement design, it provides 30% better color enhancement for crisp and vivid colors, allowing the Transformer Pad to capture a clear and breathtaking image.

SuperNote - super great app for more than note taking
SuperNote is a versatile note taking app that allows users to take notes and information through a variety of options, including the keyboard, finger input, photo and video capture or audio notes.

Magazines, newspapers and books: rich content for everyday use
In addition to the music and videos provided in MyCloud, the Transformer Pad also offers accessibility to purchase newspapers from Press Reader, magazines from Zinio and books from Amazon Kindle. With the Transformer Pad, drop the heavy books and papers from your life.

Polaris® Office® 3.0, a professional mobile office Solution
Preloaded on the Transformer Pad is Polaris® Office® 3.0, a professional mobile office solution which enables users to edit various types of office documents including documents (.doc), spreadsheets (.xls) and presentation files (.ppt), making the Transformer Pad very attractive for professional use. In addition, the ultra-convenient 8GB of ASUS WebStorage space provides worry-free cloud computing, and best of all, is free for life!

Android™ 4.0 Ice Cream Sandwich with ASUS Waveshare UI
Android™ 4.0 Ice Cream Sandwich is a revolutionary operating system specially designed and optimized for tablets, and enables users a full web experience for on-the-go web browsing, communicating and casual computing. Supporting Adobe® Flash® and the ever growing Google Play, entertainment is a finger swipe away.

The convenient ASUS Launcher also allows users to easily launch software, manage content and access online services and connect devices with a few simple taps.

MyCloud :
MyCloud is a total cloud solution, providing access to digital content such as music, videos, and files from the cloud. Users can even use MyCloud to remotely access and control PC or Mac systems, which further extends the versatility of the Transformer Pad.

MyNet
MyNet easily streams digital media wirelessly within home network devices so HD videos or music can be played on devices such as an HDTV or desktop PCs for an even better experience from the Transformer Pad.

MyLibrary:
MyLibrary consolidates downloaded books, magazines and newspapers in to one easy step.

Short summary description ASUS Transformer Pad TF300TL 4G NVIDIA Tegra 32 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Red:

ASUS Transformer Pad TF300TL, 10.1", 1280 x 800 pixels, 32 GB, 1 GB, Android, Red

Long summary description ASUS Transformer Pad TF300TL 4G NVIDIA Tegra 32 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Red:

ASUS Transformer Pad TF300TL. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 22.4 oz (635 g). Operating system installed: Android. Product color: Red

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.