ASUS logo

ASUS Transformer Pad TF300T NVIDIA Tegra 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100582
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS Transformer Pad TF300T NVIDIA Tegra 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Blue:

NVIDIA Tegra 3 1.2GHz, 1GB RAM, 16GB eMMC, microSD, 10.1" IPS (1280 x 800 px), 8/1.2 MP, Wi-Fi, Bluetooth 3.0+EDR, Micro HDMI, GPS, LiPo, 10 h, 635 g, Blue, Android 4.0

ASUS Transformer Pad TF300T NVIDIA Tegra 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Blue:

Stunning, stylish colors with a concentric patterned finish
Available in Royal Blue, Iceberg white and Torch Red, the ASUS Transformer Pad offers the most stylish choice available in a tablet.

NVIDIA® Tegra® 3 Quad-core CPU Tablet
Powered by the world's first Quad-core processor NVIDIA® Tegra® 3 4-Plus-1™, the Transformer Pad browses the web and plays 1080p video at blazing speeds. The snappier response time and better multi-tasking performance make the Transformer Pad a true mobile entertainment powerhouse.

Improved Graphics Performance
Up to 30% higher graphics performance for better gaming experience than Tegra™ 2

IPS Panel provides vivid images on the go
A brilliant IPS Panel brings viewable angles up to 178 degrees wide, while presenting excellent and vivid graphic images that produces 50% better and more accurate color range. Displayed in high brightness, it’s able to tolerate the sunlight, so you can enjoy it regardless of the environment that you’re in.

Incredible audio experience with ASUS Sonicmaster Technology
Tuned by the ASUS Golden ears team, audio on the Transformer Pad is delivered with the most precise processing protocols and codecs, superior speaker construction and large resonance chambers for unforgettable audio enjoyment.

8MP rear auto-focus camera with large F/2.2 aperture
The Transformer Pad is equipped with the most advanced CMOS sensor, large F/2.2 aperture and 5-element lens design to ensure sufficient light exposure and the ability to defocus the background and put emphasis on the object, making your photos bright and clear.

With the high speed auto-focus and color enhancement design, it provides 30% better color enhancement for crisp and vivid colors, allowing the Transformer Pad to capture a clear and breathtaking image.

SuperNote - super great app for more than note taking
SuperNote is a versatile note taking app that allows users to take notes and information through a variety of options, including the keyboard, finger input, photo and video capture or audio notes.

Magazines, newspapers and books: rich content for everyday use
In addition to the music and videos provided in MyCloud, the Transformer Pad also offers accessibility to purchase newspapers from Press Reader, magazines from Zinio and books from Amazon Kindle. With the Transformer Pad, drop the heavy books and papers from your life.

Short summary description ASUS Transformer Pad TF300T NVIDIA Tegra 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Blue:

ASUS Transformer Pad TF300T, 10.1", 1280 x 800 pixels, 16 GB, 1 GB, Android, Blue

Long summary description ASUS Transformer Pad TF300T NVIDIA Tegra 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Blue:

ASUS Transformer Pad TF300T. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 22.4 oz (635 g). Operating system installed: Android. Product color: Blue

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.