location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook E402MA-WX0022D Intel® Celeron® N2840 Laptop 14" HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E402MA-WX0022D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NL0032-M01360 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Vivobook E402MA-WX0022D Intel® Celeron® N2840 Laptop 14" HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell White
  • - Intel® Celeron® N2840 2.16 GHz
  • - 14" HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,1000,100 Mbit/s
  • - 32 Wh 33 W
  • - FreeDOS
Long product name ASUS Vivobook E402MA-WX0022D Intel® Celeron® N2840 Laptop 14" HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS White :
The short editorial description of ASUS Vivobook E402MA-WX0022D Intel® Celeron® N2840 Laptop 14" HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS White

Intel Celeron N2840 (2.16GHz, 1M Cache), 2GB RAM, 500GB HDD, Intel HD Graphics, Fast Ethernet, WebCam, DOS
More>>>
ASUS Vivobook E402MA-WX0022D Intel® Celeron® N2840 Laptop 14" HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS White:
The official marketing text of ASUS Vivobook E402MA-WX0022D Intel® Celeron® N2840 Laptop 14" HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS White as supplied by the manufacturer

Mobile Performance,
Elegantly Crafted

The latest ASUS EeeBook is an affordable 14-inch compact and lightweight notebook. It gives you a larger display, more than adequate storage, and is packed with technologies designed to enhance your computing experience, making it the best choice for daily productivity tasks and entertainment.

A value notebook with a premium feel
A value notebook doesn't have to mean settling for something basic. ASUS EeeBook E402 gives you all the notebook essentials with a premium feel. ASUS EeeBook E402 features compact dimensions with streamlined curves. It is available in three expressive colors, and has a tactile finish.

All in details
ASUS EeeBook E402 employs a simple yet elegant design. Despite its compact dimensions, it has everything you need, giving you all the necessary features and ports required for everyday computing.

On-the-go computing
It's all about everyday computing on-the-go. ASUS EeeBook E402 offers you larger storage space, with up to a combination of a 1TB HDD and 64GB eMMC storage, so you can bring your files with you, anywhere you go.

IceCool technology keeps you cool and comfortable
To keep heating issues at bay, ASUS IceCool Technology gives ASUS EeeBook E402 a unique internal layout that keeps palm rest surface temperatures between 28゚C and 35゚C. This is significantly lower than body temperature so you stay comfortable for hours on end.

Smartphone touch screen-like precision
ASUS EeeBook E402 is designed to give you a more intuitive touchpad experience. Exclusive technology used in the production of smartphone touchscreens has been incorporated into the touchpad, giving you a highly sensitive surface for almost instantaneous response and incredible accuracy.

Intuitive touchpad with Smart Gesture technology
Using the touchpad feels entirely natural, thanks to multi-touch and Smart Gesture input. Intuitive gestures lets you swipe and scroll through webpages or pinch-zoom in and out of images easily.

Durable, full-size chiclet keyboard
The full size chiclet keyboard features an improved design that allows for more accurate typing. It has 1.6mm of key travel with little key float for a solid feel and more comfortable typing experience. It's considerably durable too, with a 10-million keystroke lifespan.

Powerful processor for smooth multitasking performance
ASUS EeeBook E402 features a powerful processor that gives it the power to handle all your daily computing needs. It gives you smooth multitasking performance to give you the perfect platform for working on Microsoft Office, watching movies, surfing the web, or playing the latest games.

Fanless design with low operational noise
The fanless design of the ASUS EeeBook E402 keeps noise levels down, ideal when you want to work silently libraries or coffee shops.

ASUS Splendid technology for life-life visuals
ASUS EeeBook E402 delivers vibrant visuals and brilliant colors thanks to ASUS Splendid technology. It fine-tunes various display settings and parameters, ensuring you get only the very best visuals. Whether you're watching movies or viewing photos, everything seems more real and life-like.

Larger chamber speakers bring better videos and music to life
ASUS EeeBook E402 features high quality dual speakers with larger 9cc speaker chambers situated under the palm rest. These direct sound towards you for a truly immersive experience as your favorite movies and music come to life.

Incredible SonicMaster audio
SonicMaster has been tuned by the ASUS Golden Ear team with the goal of providing you with the best PC notebook audio. ASUS EeeBook E402 has SonicMaster-enhanced audio to give you crystal-clear sound delivery. Whether you're on headphones or speakers, you'll experience richer, more detailed audio.

ASUS WebStorage
ASUS WebStorage gives you access to all your files on any internet-connected device. Your files are synchronized across all your devices, so they're always kept up-to-date.WebStorage offers you easy storage, sharing, and syncing of everything from business presentations to personal photo albums and your favorite music or movie files.

Short summary description ASUS Vivobook E402MA-WX0022D Intel® Celeron® N2840 Laptop 14" HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS White:
This short summary of the ASUS Vivobook E402MA-WX0022D Intel® Celeron® N2840 Laptop 14" HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook E402MA-WX0022D, Intel® Celeron®, 2.16 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS Vivobook E402MA-WX0022D Intel® Celeron® N2840 Laptop 14" HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS White:
This is an auto-generated long summary of ASUS Vivobook E402MA-WX0022D Intel® Celeron® N2840 Laptop 14" HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS White based on the first three specs of the first five spec groups.

ASUS Vivobook E402MA-WX0022D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product color: White

Design
Product type *
Laptop
Product color *
White
Form factor *
Clamshell
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N2840
Processor cores
2
Processor threads
2
Processor boost frequency
2.58 GHz
Processor frequency *
2.16 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Celeron Processor N2000 Series for Mobile
Processor codename
Bay Trail
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
5400 RPM
HDD size
2.5"
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
311 MHz
On-board graphics card burst frequency
792 MHz
On-board graphics card dynamic frequency (max)
792 MHz
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
S/PDIF out port
No
Microphone in
No
Line-in
Yes
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Enhanced Halt State
Yes
Intel® Secure Key
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Processor package size
25 x 27 mm
Processor code
SR1YJ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
82103
Conflict-Free processor
Yes
Battery
Number of battery cells
2
Battery capacity *
32 Wh
Power
AC adapter power
33 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
110 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
13.3" (339 mm)
Depth
9.25" (235 mm)
Height
0.862" (21.9 mm)
Weight *
3.64 lbs (1.65 kg)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:37:17
Uk has collected 5 expert reviews for ASUS Vivobook E402MA-WX0022D Intel® Celeron® N2840 Laptop 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS White and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techradar.com
Updated:
2016-11-14 19:37:17
There was once a time when nothing but netbooks consumed the sub-£200 ($300/AUS$411) price bracket, but fortunately Microsoft and its partners have recently done a lot to drive down the price of larger, considerably more usable laptops.With the advent of...
Good Very low price, Speedy boot time, Good connectivity, Reasonable build quality...
Bad Very limited storage space, Low, res screen and lacking media features, Uninspired design...
Bottom line This is a solid enough machine with an undeniably attractive price tag, but the display is disappointing and the lack of free storage space could be a real issue for some...
60%
techradar.com/au/
Updated:
2016-11-14 19:37:17
There was once a time when nothing but netbooks consumed the sub-£200 ($300/AUS$411) price bracket, but fortunately Microsoft and its partners have recently done a lot to drive down the price of larger, considerably more usable laptops.With the advent o...
Good Very low price, Speedy boot time, Good connectivity, Reasonable build quality...
Bad Very limited storage space, Lowres screen and lacking media features, Uninspired design...
Bottom line This is a solid enough machine with an undeniably attractive price tag, but the display is disappointing and the lack of free storage space could be a real issue for some...
60%
apcmag.com
Updated:
2016-11-23 01:50:46
That likely means, among other things, that you'll be looking at a new laptop. And given the high probably of said laptop being lost, mistreated or misused, you'll want something that doesn't break the bank.To that end, we decided to take a look at a su...
70%