location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A7TC-7S023C TL-60 17" 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7TC-7S023C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NHJA5244644CAC211Z
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS A7TC-7S023C TL-60 17" 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - TL-60 2 GHz
  • - 17" 1440 x 900 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB DVD Super Multi DL
  • - NVIDIA® GeForce® Go 7600
  • - Bluetooth 2.0+EDR
  • - 120 W
  • - Windows Vista Home Premium
More>>>
Short summary description ASUS A7TC-7S023C TL-60 17" 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium:
This short summary of the ASUS A7TC-7S023C TL-60 17" 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A7TC-7S023C, 2 GHz, 17", 1440 x 900 pixels, 2 GB, 160 GB, Windows Vista Home Premium

Long summary description ASUS A7TC-7S023C TL-60 17" 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium:
This is an auto-generated long summary of ASUS A7TC-7S023C TL-60 17" 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium based on the first three specs of the first five spec groups.

ASUS A7TC-7S023C. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows Vista Home Premium. Weight: 9.04 lbs (4.1 kg)

Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:30:16
Uk has collected 4 expert reviews for ASUS A7TC-7S023C TL-60 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2014-01-01 01:30:16
Where one manufacturer leads, sooner or later the rest of the market will be forced to follow. So it was only a matter of time before AMD came out and announced that, just like Intel, it had a mobile dual core offering. The thing is, weve known about...
Good AMD 2GHz Turion 64 X2 TL- 60, 1024MB DDR2 SDRAM, Seagate 100GB (5,400rpm)...
Bad 256MB Nvidia GeForce Go 7600, 4.2Kg Standard...
Bottom line Where one manufacturer leads, sooner or later the rest of the market will be forced to follow. So it was only a matter of time before AMD came out and announced that, just like Intel, it had a mobile dual core offering. The thing is, weve known about...
70%