location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A6JC-Q026H Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6JC-Q026H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NH5A31123650BC8H show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS A6JC-Q026H Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 80 GB DVD-ROM
  • - NVIDIA® GeForce® Go 7300
  • - Windows XP Home Edition
Long product name ASUS A6JC-Q026H Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition :
The short editorial description of ASUS A6JC-Q026H Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition

A6JC-Q026H - Intel Core Duo T2300, 1024MB RAM, 80GB Hard Disk, Win XP Home
More>>>
ASUS A6JC-Q026H Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:
The official marketing text of ASUS A6JC-Q026H Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition as supplied by the manufacturer

Dual core, Double Power
Equipped with the latest dual core technology, the A6Jc provides enhanced responsiveness to enjoy audio & video playback & record, gaming, IM, and web-browsing simultaneously on your notebook. Moreover, it offers outstanding dual-core performance to enjoy multimedia management and digital content creation. .

The latest 3D processing Power
Incorporated with NVidia GeForce Go 7300/7600and Avivo, the A6Jc delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming

Built-in Webcam and Microphone
Whether it's at home, hotel rooms, coffee shops or airports, as long as there is Internet connection, the A6Jc links users to the rest of the world via built in1.3 mega-pixel webcam and microphone. Mobile video conferencing anytime is now possible without bulky webcams and tangling wires.

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A6Jc notebooks, with the built-in Bluetooth® V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Exclusive Power Saving Technology
Power4 Gear+ is a unique technology available exclusively from ASUS only. It offers eight operation modes designed specifically for various applications. Power is distributed according to the operation modes to ensure that no power goes to waste. The A6Jc Series delivers the long lasting battery performance needed for the most intense games.

Top cost effective choice
Have instant communication with the high quality mega pixel web camera& microphone! Featuring 15.4" widescreen display, the ASUS A6J notebook is a powerful digital multimedia solution, with built-in high quality web camera & microphone, S/PDIF, card-reader, Audio DJ, and the Bluetooth® V2.0 EDR. As versatile as it proves, the A6J Series are the best laptop choice for your shopping list.

Short summary description ASUS A6JC-Q026H Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:
This short summary of the ASUS A6JC-Q026H Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A6JC-Q026H, Intel® Core™ Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description ASUS A6JC-Q026H Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:
This is an auto-generated long summary of ASUS A6JC-Q026H Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS A6JC-Q026H. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Home Edition. Weight: 5.95 lbs (2.7 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
667 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7300
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel HDA
Number of built-in speakers
2
Camera
Front camera
No
Optical drive
DVD read speed
8x
Network
Networking features
Gigabit Ethernet, Wireless LAN
Networking speed
10/100/1000 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Keyboard function keys
9
Keyboard special features
Audio DJ (play/pause, stop, forward, rewind)
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows XP Home Edition
Bundled software
ASUSDVD XP 6.0 Power Director V3.0 DE Medi@Show V2.0 SE Adobe Acrobat Reader 7.0 NERO Express V6.0 ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+
Power
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
13.9" (354 mm)
Depth
11.2" (284 mm)
Height
1.39" (35.2 mm)
Weight *
5.95 lbs (2.7 kg)
Hard drive
Storage drive type
IDE
Storage drive height
0.374" (9.5 mm)
Other features
Security features
BIOS Booting Password HDD User Password
AC adapter included
Yes
Infrared data port
No
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.92
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 03:06:10
Uk has collected 4 expert reviews for ASUS A6JC-Q026H Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
notebookreview.com
Updated:
2013-08-03 03:06:08
The Asus A6Jc is a 15.4" dual core processor entertainment notebook.
Good Batterylife, 1.3 mega pixel digital camera with microphone on screen frame, Dedicated graphics, 4 in 1 card reader, DVI port, Bright and crisp display, Audio ports distribution on the right side, DVI port, S/PDIF...
Bad Gets hot when plugged in and with the lid closed, Lacks IR port and BlueTooth, USB ports distribution, Speakers’ volume, No SATA Hard Disk...
Bottom line This is definitely a notebook I’d recommend. It has enough power to run almost every application and it has very good build quality and a nice screen. The inclusion of a built-in camera and special buttons to play music or DVDs without booting...
0%
xbitlabs.com
Updated:
2013-08-03 03:06:08
There are things that endure and are better left unchanged whatever current fashion dictates because they are just good as they already are. These words can be said about the A6 series of portable computers manufactured by ASUS.The classic and restrain...
Good Classic exterior design, Good performance, Rich accessories, ASUS Color Shine technology, Many interfaces, ports and connectors, Affordable price, Long battery life...
Bad Reflections on the display, Inconvenient placement of the USB ports, Two locks on the display, Lack of Bluetooth interface...
Bottom line The Intel Core Solo has made a successful debut in our tests. If you don’t run multi-threaded applications, a portable computer with this last-generation single-core processor from Intel may suit you fine. The lack of dual-core capabilities is compe...
0%