Intel Pentium Silver N6000 (4MB Cache, 1.1GHz), 8GB DDR4-SDRAM, 128GB eMMC, 35.6 cm (14") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, WLAN, Webcam, Windows 11 Home in S mode
Explore 360° of freedom
Explore your world with Vivobook Go 14 Flip, the flippable laptop that gives you 360° of freedom! At just 16.9 mm thin and weighing only 1.5 kg, it’s no fuss to take anywhere, and its zippy Intel® Pentium® Silver processor gets everything done quickly, whether for work or play. With its trendy Quiet Blue color and tough 360° hinge, the versatile Vivobook Go 14 Flip is your laptop, your tablet — or anything in between!
ASUS Vivobook Go 14 Flip TP1400KA-EC186W, Intel® Pentium® Silver, 1.1 GHz, 14", 1920 x 1080 pixels, 8 GB, 128 GB
ASUS Vivobook Go 14 Flip TP1400KA-EC186W. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Silver, Processor model: N6000, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: Windows 11 Home in S mode. Product color: Blue