ASUS X705MA(GML-R)-BX187T-BE, Intel® Celeron® N, 1.1 GHz, 17.3", 1600 x 900 pixels, 4 GB, 256 GB
ASUS X705MA(GML-R)-BX187T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product color: Gray