location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix GL702VM-GC271 Intel® Core™ i5 i5-7300HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL702VM-GC271
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0DQ1-M05150 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:12
The date of the most recent change of the data-sheet in Icecat's system
ASUS 90NB0DQ1-M05150 user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Strix GL702VM-GC271 Intel® Core™ i5 i5-7300HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i5 i5-7300HQ 2.5 GHz
  • - 17.3" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 1.13 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1060 3 GB Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - 76 Wh 180 W
Long product name ASUS ROG Strix GL702VM-GC271 Intel® Core™ i5 i5-7300HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Black :
The short editorial description of ASUS ROG Strix GL702VM-GC271 Intel® Core™ i5 i5-7300HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Black

Intel Core i5-7300HQ (2.5GHz, 6M Cache), 8GB RAM, 1000GB HDD + 128GB SSD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1060, WLAN 802.11, no OS
More>>>
ASUS ROG Strix GL702VM-GC271 Intel® Core™ i5 i5-7300HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Black:
The official marketing text of ASUS ROG Strix GL702VM-GC271 Intel® Core™ i5 i5-7300HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Black as supplied by the manufacturer

Compact and potent
ROG Strix GL702 packs the latest 7th-generation Intel® Core™ i7 processor and NVIDIA® GeForce® GTX 1060 graphics in a compact and lightweight design, fully equipped with a stunning 120 Hz G-SYNC™ panel. ROG Strix GL702 enables users to enjoy high-end gaming from anywhere.

MATCHLESS PERFORMANCE
Experience unmatched performance with ROG Strix GL702's 7th-generation Intel® Core™ i7 quad-core processor combined with a discrete VR Ready NVIDIA® GeForce® GTX 1060 graphics with full Microsoft® DirectX® 12 support. The latest hardware gives you efficient, powerful performance for heavy gaming or productive multitasking such as live streaming and video editing.

STUNNING 120 HZ WIDE-VIEW PANEL WITH NVIDIA G-SYNC™
ROG Strix GL702 is equipped with a super-fast 120Hz wide-view panel that supports NVIDIA G-SYNC™ technology for fast-paced games. GL702 features NVIDIA G-SYNC™ display technology which synchronizes its display's refresh rate with its graphics card for ultra-smooth visuals. G-SYNC™ helps avoid lag, minimizes frame-rate stutter, and eliminates visual tearing. It delivers the smoothest and fastest gaming graphics — all without affecting system performance!

IMMERSIVE VIRTUAL REALITY
The VR Ready NVIDIA® GeForce® GTX 1060 GPU boosts speed and power efficiency for brilliant performance in Virtual Reality. Enjoy immersive virtual reality that is smooth, low-latency, and stutter-free.

GAMING ON-THE-GO
With a profile measuring just 24.7mm and tipping the scales at a lightweight 2.7kg, ROG Strix GL702 has an ultra-portable. design that fits snugly in a messenger bag or backpack. Whether you're waiting for your flight, kicking back at a café, or at a LAN tournament, you can game just about anywhere!

MORE SCREEN, LESS BEZEL
ROG Strix GL702's display comes with a slimmed down bezel, measuring just 17mm on the top and 13mm on the sides, for a more pleasant and discreet viewing experience.

ENHANCED THERMAL SOLUTION
The compact hyper-cool, triple-copper thermal module uses heat pipes and three fans to increase CPU and GPU performance independently. ROG Strix GL702's additional boost fan serves as a third source of cooling to help the GPU run at full speed without throttling even under extensive load. This design maximizes thermal efficiency to give ROG Strix GL702 the stability required for intense gaming marathons.

HALF THE SIZE, JUST AS COOL
ROG Strix GL702 is engineered to offer all the thermal performance you need in a much slimmer body than conventional gaming laptops. In fact, the additional boost fan is as thin as a traditional USB connector.

ANTI-GHOSTING KEYBOARD WITH 30-KEY ROLLOVER
Anti-ghosting keys ensure your commands are instantaneously and correctly interpreted – even if you hit up to 30 keys simultaneously.

A KEYBOARD DESIGNED FOR GAMING
Our tactile gaming keyboard also features ASUS-exclusive Overstroke technology, a stylish red backlight, specially designed WASD keys, and a deep 1.6mm travel distance. Our engineering team meticulously tests our keyboards for ultimate durability and reliability resulting in an expected lifetime of 10 million key presses. ROG Strix GL702will arm you with a keyboard that you can trust.

INTEL® THUNDERBOLT 3 WITH USB TYPE-C
Onboard Intel® Thunderbolt™ technology gives you single-cable data and signal transmission rates of up to 40Gbps. ROG Strix GL702 gives you both Intel Thunderbolt and USB 3.1 Type-C for increased compatibility with your various devices.

UP TO 32GB OF DDR4
ROG Strix GL702 is fitted with up to 32GB of DDR4 RAM, the latest standard in memory. Benefit from the improved speed, capacity, and lower power consumption of the newest generation to really boost your gaming experience.

SSD FOR SUPERFAST LOADING SPEEDS
NVMe PCIe x4 SSD gives you superfast data access speeds so you spend less time waiting. ROG Strix GL702 boots up faster, loads apps quicker, and gives you shorter in-game loading times so you stay immersed and focused on the game. Don't stop at a blazing fast SSD, equip your ROG Strix GL702 with up to a SATA 1TB 2.5' HDD for an abundance of storage space.

FILTER OUT ALL AMBIENT NOISE
The array microphones are designed to filter out ambient noise, which means that even if you're at a LAN party or in another loud environment, your voice will come through loud and clear.

SONIC STUDIO & SONIC RADAR
Sonic Studio and Sonic Radar deliver immersive gaming audio. Sonic Studio provides high quality in-game audio, as well as improved streaming and audio recording for perfect voice pickup and noise reduction. Sonic Radar helps you detect opponents through an on-screen overlay that shows the relative position of gunshots, footsteps and other in-game sound effects.

ROG GAMING CENTER
ROG Gaming Center allows you to launch ROG applications and easily access settings. Integrated applications include ROG Game First, XSplit Gamecaster, ROG MacroKey, and Splendid.

Short summary description ASUS ROG Strix GL702VM-GC271 Intel® Core™ i5 i5-7300HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Black:
This short summary of the ASUS ROG Strix GL702VM-GC271 Intel® Core™ i5 i5-7300HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix GL702VM-GC271, Intel® Core™ i5, 2.5 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description ASUS ROG Strix GL702VM-GC271 Intel® Core™ i5 i5-7300HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Black:
This is an auto-generated long summary of ASUS ROG Strix GL702VM-GC271 Intel® Core™ i5 i5-7300HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Black based on the first three specs of the first five spec groups.

ASUS ROG Strix GL702VM-GC271. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7300HQ
Processor cores
4
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.5 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-700 Desktop Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1060
Discrete graphics card memory
3 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Repairability index
5.2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
No
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97456
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity *
76 Wh
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter output current
9.23 A
AC adapter output voltage
19.5 V
Certificates
Certification
UL, TUV, CCC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.3" (415 mm)
Depth
11" (280 mm)
Height (front)
0.866" (2.2 cm)
Height (rear)
0.945" (2.4 cm)
Weight *
5.95 lbs (2.7 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-01-29 01:26:22
Uk has collected 50 expert reviews for ASUS ROG Strix GL702VM-GC271 Laptop 43.9 cm (17.3") Full HD Intel® Core™ i5 i5-7300HQ 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
hardwareheaven.com
Updated:
2018-01-29 01:26:21
We've picked out a selection of stunning machines for every scenario. We've chosen our favourite gaming laptops alongside lighter models, everyday machines and productivity notebooks.Whether you're looking for the best gaming laptop or the best home lapto...
0%
ultrabookreview.com
Updated:
2018-01-29 01:26:21
There's a market for laptops with large screens and solid performance in a package that's not going to break the bank and is not going to be a burden to carry around either.The Asus ROG Strix GL702VM is one such machine, a gaming laptop with Intel HQ proc...
Good interesting design, fairly compact and light for a 17incher, good display with GSync, but needs calibration, great keyboard, excellent performance, large battery, good speakers, more affordable than the competition...
Bad the build quality is only average and the design might not appeal to everyone, some issues with the trackpad, light bleeding on the screen, internals and case get very hot under load, fans are noisy under load, battery life is only average, due to GSync...
Bottom line In very few words, the Asus ROG GL702VM is a good multimedia / gaming 17-inch laptop. It performs flawlessly, it gets a high-refresh IPS screen with GSync that's great for gaming, as well as a nice keyboard and good IO, all in a fairly portable body. On t...
75%
hungrygeeks.ph
Updated:
2018-01-29 01:26:21
As a long time console gamer, I've always shied away from PC gaming primarily because of its expensive and bulky gaming rigs. An average console pleb like me is easily satisfied in terms of gaming as long as visuals are good, the games are great, and fram...
0%
yugatech.com
Updated:
2018-01-29 01:26:21
Announced in the Philippines just last February along with other Republic of Gamers laptop, ASUS has sent over its ROG Strix GL702VM gaming rig that aims to combine portability with enough power to play resource-intensive games wherever you are. It packs...
Good Immersive 4K display, Sizeable and back-lit keyboard, Bundled GTX 1060 GPU, Balanced weight distribution, Anti-glare display, Loud speakers...
Bad Too much space for the palm rest, Still not able to handle really heavy games...
Bottom line ASUS continues to perform a nice work on the material and design of its GL702VM. If we had to nitpick, we think the palm rest is a tad big for our liking but overall quality is top notch. Its 17.3-inch display which carries a 4K resolution panel is a joy...
0%
HEXUS.net
Updated:
2018-01-29 01:26:22
We routinely see gaming laptops costing thousands of pounds arrive here at HEXUS HQ, but what can you achieve on a more modest budget? There's certainly no shortage of choice now that every manufacturer is looking to expand their gaming portfolio, and Asu...
Good GeForce GTX 1060 is ideal at 1080p, G-Sync delivers ultra-smooth gaming, Good range of connectivity options, Full-size, backlit keyboard...
Bad Loaded with bloatware, Single-channel memory, Small 128GB SSD, Limited battery life...
Bottom line The Asus ROG Strix GL702VM is a well-balanced 17.3in gaming laptop that doesn't break the bank yet manages to deliver solid performance in modern DX12 titles.Combining an Intel Core i5 processor with Nvidia GeForce GTX 1060 graphics makes a whole lot...
0%
tomshardware.co.uk
Updated:
2018-01-29 01:26:22
Asus impressed us last month with the Strix GL502DB-71 because of its excellent performance and attractive price point. Today, we're looking at the Asus Strix GL702VM-DB71. It also comes with a 6th-generation Intel Core i7 CPU, an Nvidia GTX 1060 GPU, and...
Good Great performance, Long battery life...
Bad Poor thermal performance, Grayscale and overall color inaccuracies...
Bottom line The Asus Strix GL702VM-DB71 offers excellent performance in a well-presented 17.3" package. It has just as much performance as the Strix 15 for the same price. The Strix 17 also offers at least two hours of gaming on battery life. Unfortunately, it is...
0%
trustedreviews.com
Updated:
2018-01-29 01:26:22
Asus's ROG Strix brand is the company's way of producing quality mid-range gaming hardware without the extreme performance – or price tag – of the pure ROG machines. The GL702VM is a clear mid-range machine, undercutting its rivals while still maintaining...
Good Rapid 1080p gaming performance, Smart physical design, Solid screen and keyboard...
Bad Little headroom for VR or future gaming, Middling specification, Average battery life...
80%
hw4all.com
Updated:
2018-01-29 01:26:22
In early November we tested a new line of gaming laptops Strix – ASUS ROG Strix GL502V, which proved to be quite fast on the GTX model 1070. A little later, ASUS has sent in our test lab a larger model. GL702VM notebook is equipped with already 17.3-inch...
Good Good performance for work and play, relatively compact, Simple design, Good display...
Bad The battery life is below average, Low memory bandwidth...
Bottom line Laptop ASUS ROG Strix GL702VM much larger GL502V, which we tested earlier. But this is only the width and depth, as well as the display diagonal. Instead of the 15.6-inch panel, ASUS is now chosen 17.3 ‘. Due to the increased body size ASUS could ably fi...
0%
notebookcheck.net
Updated:
2018-01-29 01:26:22
Slim gaming laptop. Asus packs a lot of gaming power into a slim 17.3-inch notebook. Even so, the laptop doesn't produce too much noise or heat. Due to the deactivated integrated GPU, the laptop consumes more power while idling than necessary...
Good Matte IPS screen, Full HD resolution, G-Sync, Plenty of storage, Unoccupied M.2 slot, Thunderbolt 3...
Bad iGPU deactivated, No full Turbo exhaustion, Relatively high power consumption in idle state, The click pad doesn't always function properly...
Bottom line Huawei's Nova Plus is a really good smartphone and we can only find few real drawbacks. Besides the bright display you get two really good cameras. Selfie fans will enjoy the front camera in particular. You also get a powerful battery, which actually keep...
84%