ASUS logo

ASUS X555QA-DM020T AMD A10 A10-9600P Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117476
Info modified on:
22 Jan 2025, 05:05:55
Short summary description ASUS X555QA-DM020T AMD A10 A10-9600P Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver:

ASUS X555QA-DM020T, AMD A10, 2.4 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS X555QA-DM020T AMD A10 A10-9600P Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver:

ASUS X555QA-DM020T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9600P, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product color: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.