ASUS logo

ASUS K501LX-DM116D Intel® Core™ i5 i5-5200U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Blue, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16559
Info modified on:
27 Jan 2025, 09:02:41
Short summary description ASUS K501LX-DM116D Intel® Core™ i5 i5-5200U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Blue, Stainless steel:

ASUS K501LX-DM116D, Intel® Core™ i5, 2.2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS K501LX-DM116D Intel® Core™ i5 i5-5200U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Blue, Stainless steel:

ASUS K501LX-DM116D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: FreeDOS. Product color: Blue, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.