location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K501LB-DM061H Intel® Core™ i5 i5-5200U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 8.1 Blue, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K501LB-DM061H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB08P1-M01230
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS K501LB-DM061H Intel® Core™ i5 i5-5200U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 8.1 Blue, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Blue, Stainless steel
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD
  • - NVIDIA® GeForce® 940M Intel® HD Graphics 5500
  • - Ethernet LAN 10,1000,100 Mbit/s
  • - 48 Wh 65 W
  • - Windows 8.1
Long product name ASUS K501LB-DM061H Intel® Core™ i5 i5-5200U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 8.1 Blue, Stainless steel :
The short editorial description of ASUS K501LB-DM061H Intel® Core™ i5 i5-5200U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 8.1 Blue, Stainless steel

Intel Core i5-5200U (2.2GHz, 3MB Cache), 8GB DDR3, 1000GB HDD, Intel HD Graphics 5500 + NVIDIA GeForce 940M, WLAN 802.11, Windows 8.1
More>>>
ASUS K501LB-DM061H Intel® Core™ i5 i5-5200U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 8.1 Blue, Stainless steel:
The official marketing text of ASUS K501LB-DM061H Intel® Core™ i5 i5-5200U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 8.1 Blue, Stainless steel as supplied by the manufacturer

Stay cool with metallic chic
Designed to cater to your everyday computing needs, ASUS K Series laptops boast a striking thin and light minimalist design with a textured metal finish. And it has the performance to match – courtesy of the latest Intel® Core™ i7 processors and NVIDIA® GeForce® 9 series graphics. On top of that, innovative ASUS-exclusive technologies take it to the next level, giving you intuitive user experiences and unmatched ergonomics.

IceCool technology keeps you cool and comfortable
To keep heating issues at bay, ASUS IceCool Technology features a unique internal layout that keeps palm rest surface temperatures between 28゚C and 35゚C. This is significantly lower than body temperature so you stay comfortable for hours on end.

Thin and light design
ASUS K Series packs all the features of notebook into a lightweight, thin design. With a thickness of just 21.7mm and weighing less than 2kg, this full-featured notebook combines exceptional performance with high mobility. And when you're out and about, the K Series' well-rounded edges and sleek, minimalist lines set it apart from other mundane notebooks in the market.

Powerful Intel Core performance
The K Series can be specced with up to the latest Intel® Core™ i7 processor to give you the performance you need to tackle even the most challenging tasks easily.

Superior NVIDIA GeForce graphics
With up to the latest NVIDIA® GeForce® 940M graphics and Direct X 11, K Series lets you create exceptional presentations for work, or enjoy high definition movies and games when it's time for you to kick back and relax.

Premium brushed metal finish and tactile surfaces
The K Series turns heads with its simple minimalist lines and a premium brushed metal finish, and is equally ideal for use at home or in the workplace. If you look a little closer, you'll notice exquisite touches like sand-blasted surfaces around the keyboard, a spun-finished power button, and diamond-cut detailing around the touch pad.

ASUS Splendid Technology for immersive, life-like visuals
ASUS Splendid Technology enhances the display of ASUS notebook panels to bring colors to life, immersing you stunning visuals with rich, deep hues.

Protect your eyes with ASUS Eye Care
Most LED panels emit blue light - the main cause of macular degeneration and retinal problems. ASUS Splendid Eye Care mode effectively reduces blue light levels to ensure the right settings for reading, and protecting you from potential eye fatigue and injuries.

Pitch-perfect audio with ASUS SonicMaster
A mixture of hardware, software, and tuning, SonicMaster was developed with the clear goal of giving you the best notebook PC audio. A professional codec ensures precise sound performance; an optimized amplifier gives you louder volumes, while larger speakers and resonance chambers deliver powerful audio output and deeper bass. Additional signal processing helps fine tune the hardware, filtering noise and improving audio clarity so you can enjoy unrivalled audio on your K Series.

Full-size ergonomic keyboard
K Series employs a full-size chiclet keyboard for more accurate typing. You'll also get to enjoy solid, responsive keystrokes and a comfortable typing experience thanks to 1.6mm of key travel.

Intuitive Smart Gesture input
A Smart Gesture multitouch pad gives you unprecedented levels of accurate and intuitive fingertip input, so everything feels natural, whether you're surfing the web, or manipulating elements on screen.

Long battery life for extended hours of multi-tasking
The new K Series has a lightweight, high-capacity battery to give you all the power you need to play the latest games, watch Hollywood blockbusters, surf the web or get work done. Stay productive and entertained for hours on end with the new K Series.

ASUS WebStorage
All K Series laptops come with 16GB of ASUS WebStorage free for an entire year. This gives you access to all your cloud-stored documents, photos, music, and memos on any internet-connected device.
Instant file synchronization ensures all your files are updated and backed-up in real time; you can even share them with friends and family via a download link.

Short summary description ASUS K501LB-DM061H Intel® Core™ i5 i5-5200U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 8.1 Blue, Stainless steel:
This short summary of the ASUS K501LB-DM061H Intel® Core™ i5 i5-5200U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 8.1 Blue, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K501LB-DM061H, Intel® Core™ i5, 2.2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS K501LB-DM061H Intel® Core™ i5 i5-5200U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 8.1 Blue, Stainless steel:
This is an auto-generated long summary of ASUS K501LB-DM061H Intel® Core™ i5 i5-5200U Laptop 15.6" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 8.1 Blue, Stainless steel based on the first three specs of the first five spec groups.

ASUS K501LB-DM061H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Blue, Stainless steel

Design
Product type *
Laptop
Product color *
Blue, Stainless steel
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 940M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Ports & interfaces
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
15" (382 mm)
Depth
10" (255 mm)
Height
0.854" (21.7 mm)
Weight *
4.41 lbs (2 kg)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:25:49
Uk has collected 2 expert reviews for ASUS K501LB-DM061H Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-5200U 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 8.1 Blue, Stainless steel and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%