location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook A551LB-XX134H Intel® Core™ i7 i7-4500U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A551LB-XX134H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB02A2-M01830 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659572275
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name ASUS Vivobook A551LB-XX134H Intel® Core™ i7 i7-4500U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver :
The short editorial description of ASUS Vivobook A551LB-XX134H Intel® Core™ i7 i7-4500U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver

Intel Core i7-4500U (1.8 GHz), 8GB DDR3 RAM, 1TB HDD, 15.6" LED (1366x768), Nvidia GeForce GT 740M 2GB, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth 4.0, DVD-SM DL, 1.3MP, Windows 8
More>>>
ASUS Vivobook A551LB-XX134H Intel® Core™ i7 i7-4500U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:
The official marketing text of ASUS Vivobook A551LB-XX134H Intel® Core™ i7 i7-4500U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver as supplied by the manufacturer

Irresistible Beauty

ASUS product design puts people first, meaning truly attractive aesthetics. Subtle artistry guided ASUS VivoBook development, resulting in a full range of notebooks that offer all-round premium elegance. The series showcases an incredible sleek design, its excellence extending to thoughtful features such as gently rounded surfaces. It offers a minimalist yet completely stylish look, combined with the spectacular visuals provides by ASUS Splendid technology, which puts sheer beauty onscreen.

Thrill to clear and powerful sound


The world is full of living sound and every note is important. ASUS goes beyond just function into indulging all your senses with immersive experiences. Enjoy smooth, rich, and detailed sound in music, movies, voice, and even gaming. Thanks to ASUS development efforts, optimized hardware brings bigger speakers and resonance chambers and precision-tuned software for gorgeous pro-grade audio. All contribute to amazing sonic adventures.

Be touched with the world at your fingertips

ASUS takes great pride in perfecting user experiences. ASUS VivoBook touch input has been designed to maximize intuitive computing, whether you're using the touchscreen, touchpad, or keyboard. The ASUS Golden Finger team puts natural interfaces first, developing standards far beyond the industry average. This assures ASUS provides the most comfortable and responsive experiences in every application and at all times.

Better user interface and eco-responsible

ASUS VivoBooks are so responsive, they become part of you. In addition to amazing touch and input precision, their 2-second instant on resume means so long notebook reboot frustration! Driven by Super Hybrid Engine II technology, they offer up to 14-day standby, always ready to get back into fun and productivity whenever you need them. And while compact, within are powerful 3rd gen Intel® processors up to Core™ i7, powering smooth HD multimedia and multitasking.

Cloud
Store share and sync

ASUS cloud services provide the most complete platform for online living that's accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. Each ASUS VivoBook comes with 32GB of WebStorage space free for the three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts simultaneously.

Short summary description ASUS Vivobook A551LB-XX134H Intel® Core™ i7 i7-4500U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:
This short summary of the ASUS Vivobook A551LB-XX134H Intel® Core™ i7 i7-4500U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook A551LB-XX134H, Intel® Core™ i7, 1.8 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook A551LB-XX134H Intel® Core™ i7 i7-4500U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:
This is an auto-generated long summary of ASUS Vivobook A551LB-XX134H Intel® Core™ i7 i7-4500U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver based on the first three specs of the first five spec groups.

ASUS Vivobook A551LB-XX134H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product color: Black, Silver

Design
Product type *
Laptop
Product color *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4500U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
1.8 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4500 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 740M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Number of discrete graphics cards installed
1
Audio
Audio system
MaxxAudio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Data network
Not supported
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Performance
Motherboard chipset
Intel® HM86
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR16Z
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75460
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
15" (380 mm)
Depth
10.2" (258 mm)
Height (front)
0.827" (2.1 cm)
Height (rear)
0.886" (2.25 cm)
Weight *
5.29 lbs (2.4 kg)
Packaging content
Cables included
AC
Manual
Yes
Other features
AC adapter included
Yes