ASUS logo

ASUS K95VM-YZ007V Intel® Core™ i7 i7-3610QM Laptop 18.4" Full HD 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58438
Info modified on:
22 Jan 2025, 06:16:33
Short summary description ASUS K95VM-YZ007V Intel® Core™ i7 i7-3610QM Laptop 18.4" Full HD 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black:

ASUS K95VM-YZ007V, Intel® Core™ i7, 2.3 GHz, 18.4", 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description ASUS K95VM-YZ007V Intel® Core™ i7 i7-3610QM Laptop 18.4" Full HD 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black:

ASUS K95VM-YZ007V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 18.4", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.