location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Whetstone Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROG Whetstone
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MP00C1-B0UA0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162869035 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:48:35
The date of the most recent change of the data-sheet in Icecat's system
Long product name ASUS ROG Whetstone Black, Red :
The short editorial description of ASUS ROG Whetstone Black, Red

ROG Whetstone, 320 x 270 x 2 mm, 220 g, Black
More>>>
ASUS ROG Whetstone Black, Red:
The official marketing text of ASUS ROG Whetstone Black, Red as supplied by the manufacturer

A rollable, silicone-based mouse pad for smooth, precise, and silent control.

- Portable design for LAN parties;
- Mayan-inspired textured surface for pixel-precise control;
- Durable, odorless, and washable non-slip silicone base.

What is ROG Whetstone?
Designed with input from pro-gaming team Taipei Assassins, ROG Whetstone features a Mayan-inspired textured surface and is the first ROG hybrid silicone-fabric mouse pad that gives you precise, ultra-smooth , quiet mouse tracking and control. ROG Whetstone incorporates the latest bonding and heat-sealing techniques to ensure a durable, high quality finish. Its special water-resistant coat is washable too – giving you a mouse pad that's ideal for a gaming setup at home, or at LAN parties. With ROG, we give you nothing but the best.

Mayan-inspired surface design
gives you silent, swift and pixel-precise control, and super smooth glide. The surface works perfectly with both laser and optical sensors.

Rollable and highly portable
hybrid design boasts exceptional durability, making it ideal for you to take to LAN parties.

Water-resistant coat
for easy cleaning and long lifespan.

2mm thick ergonomic design
enables you to game with comfort through the most intense battles unscathed.

Special 8-stage power bonding and heat-sealing techniques
provide smooth, rounded fray-resistant edges and exceptional durability.

Non-slip silicone base
grips firmly onto any surface. It doesn't slip, so you won't either.

Eco-friendly, premium quality for guaranteed victory

Prior to production, the materials that make up ROG Whetstone are subjected to the strictest material selection and manufacturing processes. ROG even received input from the world's finest professional gamers, and had them lab test hundreds of materials before deciding on the final design.

The resulting product is bluesign®-certified, and meets the world's most stringent safety and eco-friendly production requirements. ROG Whetstone is a premium, high quality product that's good for you, as well as the environment.

Whetstone story

A whetstone is a stone used for sharpening knives and other cutting tools. In the gaming world, deft, precise control often makes the difference between victory and defeat. Having a high performance gaming mouse isn't enough, ROG Whetstone is a gaming weapon that gives you the edge for ultimate performance.

Short summary description ASUS ROG Whetstone Black, Red:
This short summary of the ASUS ROG Whetstone Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Whetstone, Black, Red, Monochromatic

Long summary description ASUS ROG Whetstone Black, Red:
This is an auto-generated long summary of ASUS ROG Whetstone Black, Red based on the first three specs of the first five spec groups.

ASUS ROG Whetstone. Width: 12.6" (320 mm), Depth: 10.6" (270 mm). Product color: Black, Red, Surface coloration: Monochromatic

Performance
Surface coloration *
Monochromatic
Wrist rest *
No
Product color *
Black, Red
Weight & dimensions
Width *
12.6" (320 mm)
Weight & dimensions
Depth *
10.6" (270 mm)
Thickness
0.0787" (2 mm)
Weight
7.76 oz (220 g)
Packaging data
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-03-28 02:26:15
Uk has collected 13 expert reviews for ASUS ROG Whetstone Black, Red and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
pcauthority.com.au
Updated:
2018-03-28 02:25:59
T here are some PC peripherals you upgrade more than others. There are some that are sturdy, but that you always think about switching up. Then, there are mousepads, something which usually only gamers (and designers) get excited about. And the Whetstone...
Bottom line ". the silence, feel, and flexibility of the Whetstone has won us."...
100%
uk.hardware.info
Updated:
2018-05-09 02:11:38
Even though most mice nowadays work fine on a typical desk, a good mouse pad provides more precision and comfort. A good mouse pad is therefore not only a requirement for gaming; the productive user also certainly benefits from it. We tested no less than...
Bottom line Are you looking for a good fabric mouse pad, but don't want to pay too much? Then the entire Kingston HyperX Fury S Pro series is a good choice. For about 13 pounds / 15 euros you can have the smallest model, with good grip, a fine surface and durable fin...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)