location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS PB238Q computer monitor 23" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB238Q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90LMG9151T01081C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886227211982 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 22:49:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS PB238Q computer monitor 23" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 6 ms 250 cd/m² 1000:1
Long product name ASUS PB238Q computer monitor 23" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of ASUS PB238Q computer monitor 23" 1920 x 1080 pixels Full HD LED Black

PB238Q - 23" 16:9 IPS 1920x1080, 250 cd/㎡, 80000000:1, 6ms, 16.7M, 3.5mm, HDMI, VGA, DVI-D, DisplayPort, 5500g, Black
More>>>
ASUS PB238Q computer monitor 23" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of ASUS PB238Q computer monitor 23" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

PB238Q
Uncompromised Visual Quality
- Equipped IPS panel with 178°(H)/178°(V) wide viewing angle minimizes color shift from any angle of view;
- 80,000,000:1 ASUS Smart Contrast Ratio delivers the darkest blacks and brightest whites - delivering lifelike images;
- Exclusive QuickFit Virtual Scale provides real-size document, photo and grid mode views prior to printing, what you see is what you get;
- Ergonomic design for tilt, pivot, swivel and height adjustments ensure a comfortable viewing experience.

True-to-life Pictures Powered by LED

80,000,000:1 ASUS Smart Contrast Ratio
Dynamically enhances the display’s contrast by adjusting the luminance
of the backlight to achieve the darkest black and brightest white – delivering lifelike images.

Full HD with HDMI
Enter a spectacular world of colors with Full HD 1080p (1920x1080) support and HDMI port.

178° Wide Viewing Angle
PB238Q adopts 178° of horizontal and vertical viewing angle that eradicates color shift on your screen no matter where and how you look at it.

Extensive Connectivity and Built-in Stereo Speaker for Multimedia Enjoyment
- PB238Q comes with rich connectivity including HDMI, DisplayPort, DVI, D-sub. It is also equipped with four USB 2.0 ports so that users could easily connect PA238Q to many peripherals, such as USB drives, keyboard, mouse, digital camera, etc.
- Simultaneously connect to Full HD Blu-ray Disc players and myriad HD playback devices like DVD players, audio devices and set-top boxes for limitless entertainment with built-in stereo speakers
- Built-in hidden stereo speakers for multimedia enjoyment.

QuickFit Virtual Scale
The ASUS-exclusive QuickFit built in the monitor provides real-size document, photo, and grid mode on top of the operating windows on the screen. It can activated via a hotkey on monitor and used as a guide to accurately view and edit photos.

- Supporting Formats;
- Document: A4, letter;
- Photo: 8”x10”, 5”x7”, 4”x6”, 3”x5”, 2”x2”;
- Grid: Alignment, Centimeters, Inches.

Versatile Comfort with Ergonomic Design
The ergonomically-designed PA238Q Professional Monitor comes with swivel, tilt, pivot, and height adjustments for ideal viewing position.

Short summary description ASUS PB238Q computer monitor 23" 1920 x 1080 pixels Full HD LED Black:
This short summary of the ASUS PB238Q computer monitor 23" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS PB238Q, 23", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description ASUS PB238Q computer monitor 23" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of ASUS PB238Q computer monitor 23" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

ASUS PB238Q. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
80000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0104 x 0.0104" (0.265 x 0.265 mm)
Digital horizontal frequency
24 - 83 kHz
Digital vertical frequency
50 - 75 Hz
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Product color *
Black
Certification
UL/cUL, CB, ErP, FCC, CCC, BSMI, Gost-R, C-Tick, VCCI, J-MOSS, PSE, WEEE, Windows 7 WHQL
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
5
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
PC Audio in
Yes
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Pivot
Yes
Tilt angle range
20 - -5°
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (PowerSave)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Cables included
Audio (3.5mm), DVI, USB, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
21.6" (548.8 mm)
Depth (with stand)
7.91" (201 mm)
Height (with stand)
16.3" (414.2 mm)
Width (without stand)
21.6" (548.8 mm)
Depth (without stand)
2.27" (57.6 mm)
Height (without stand)
12.7" (323.7 mm)
Weight (without stand)
12.1 lbs (5.5 kg)
Packaging data
Package width
26.4" (671 mm)
Package depth
9.96" (253 mm)
Package height
15.2" (386 mm)
Package weight
17.2 lbs (7.8 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2018-01-24 01:09:06
Uk has collected 1 expert review for ASUS PB238Q computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)