ASUS logo

ASUS ML249H computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53686
Info modified on:
08 May 2024, 22:51:39
Short summary description ASUS ML249H computer monitor 24" 1920 x 1080 pixels Full HD Black:

ASUS ML249H, 24", 1920 x 1080 pixels, Full HD, 8 ms, Black

Long summary description ASUS ML249H computer monitor 24" 1920 x 1080 pixels Full HD Black:

ASUS ML249H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.