location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone 2 Laser ZE500KL-6J307WW 5" Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2 Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZE500KL-6J307WW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AZ00EB-M03790 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900329001
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:58:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS ZenFone 2 Laser ZE500KL-6J307WW 5" Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5" 1280 x 720 pixels
  • - Qualcomm Snapdragon 410
  • - 2 GB 16 GB MicroSD (TransFlash) 128 GB
  • - 4G Dual SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 13 MP
  • - Lithium Polymer (LiPo) 2070 mAh
  • - Android 5.0
Long product name ASUS ZenFone 2 Laser ZE500KL-6J307WW 5" Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Silver :
The short editorial description of ASUS ZenFone 2 Laser ZE500KL-6J307WW 5" Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Silver

Qualcomm Snapdragon 410 Q (1.2GHz), 2GB DDR3, 16GB Flash, WLAN 802.11, 2/3/4G, Webcam, Android 5.0
More>>>
ASUS ZenFone 2 Laser ZE500KL-6J307WW 5" Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Silver:
The official marketing text of ASUS ZenFone 2 Laser ZE500KL-6J307WW 5" Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Silver as supplied by the manufacturer

Luxurious ultra-thin Ergonomic Arc design
ASUS ZenFone 2(ZE500KL) has a stunning, all-new design employing iconic ASUS design elements that echo the spirit of Zen, with a distinctive concentric-circle detailing. The graceful Ergonomic Arc case tapers to a bold yet elegant look, and the rear-mounted volume-control and shutter button is ideally positioned for your index finger. The vivid 5-inch HD IPS display packs an incredible 294ppi pixel density bordered, giving ZenFone 2 a remarkable screen-to-body ratio for a maximized viewing experience — everything you see is bigger, brighter and more beautiful.

Performance for Today, and Beyond
ASUS ZenFone 2’s powerful Intel® Atom™ processor can easily handle multiple tasks and deliver an immersive gaming experience and up to 28 hours of talk time.

See What Others
Can’t See

ZenFone 2’s 8MP PixelMaster camera and f/2.0-aperture lens captures stunning, high-resolution photos with zero shutter lag. The industry-leading Low Light mode employs pixel-merging technology to capture up to 400% brighter photos at night, or in low-light scenes, without the need for a flash. HDR mode lets you see clearly through daytime shadow.

A simpler, smarter, more personalized
ZenUI experience

Freedom, connection, and expression form the foundation for ASUS's ZenUI mobile user interface. The brand-new ZenUI with exquisite visual design has a variety of new features to deliver a seamless user experience.

Whenever and Wherever You Want to Be
Less time waiting, more time doing

ZenFone 2 keeps your smartphone going where others give up! And with blazing-fast LTE connectivity , ZenFone 2 keeps you connected wherever you go.

Accessorize your
Beautiful companions for your ZenFone 2

We’ve created loads of smart accessories for ZenFone 2, every one as unique and beautiful as ZenFone 2 itself. Choose your companion and flaunt your style!

Short summary description ASUS ZenFone 2 Laser ZE500KL-6J307WW 5" Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Silver:
This short summary of the ASUS ZenFone 2 Laser ZE500KL-6J307WW 5" Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone 2 Laser ZE500KL-6J307WW, 5", 2 GB, 16 GB, 13 MP, Android 5.0, Silver

Long summary description ASUS ZenFone 2 Laser ZE500KL-6J307WW 5" Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Silver:
This is an auto-generated long summary of ASUS ZenFone 2 Laser ZE500KL-6J307WW 5" Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Silver based on the first three specs of the first five spec groups.

ASUS ZenFone 2 Laser ZE500KL-6J307WW. Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 2070 mAh. Product color: Silver. Weight: 4.94 oz (140 g)

Display
Display diagonal *
5"
Screen shape
Flat
Panel type
IPS
Display resolution *
1280 x 720 pixels
Native aspect ratio
16:9
Touch technology
Multi-touch
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
410
Processor cores
4
Storage
RAM capacity *
2 GB
RAM type
LPDDR3
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
128 GB
Camera
Rear camera resolution (numeric) *
13 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Flash type
LED
Rear camera type *
Single camera
Auto focus
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
MicroSIM
2G standards
Edge, GPRS
3G standards *
DC-HSPA+, TD-SCDMA, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
Network
3G bands supported
800, 850, 900, 1900, 2100 MHz
4G bands supported
700, 800, 850, 900, 1800, 1900, 2100, 2300, 2600 MHz
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Design
Form factor *
Bar
Product color *
Silver
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Electronic compass
Yes
Software
Platform *
Android
Operating system installed *
Android 5.0
App distribution platform
Google Play
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
2070 mAh
Talk time (2G)
28.4 h
Talk time (3G) *
20 h
Standby time (3G) *
423.9 h
Standby time (4G)
203.12 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
2.81" (71.5 mm)
Depth
5.66" (143.7 mm)
Height
0.413" (10.5 mm)
Weight *
4.94 oz (140 g)
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 01:44:36
Uk has collected 225 expert reviews for ASUS ZenFone 2 Laser ZE500KL-6J307WW 12.7 cm (5") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2070 mAh Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
ausdroid.net
Updated:
2016-10-29 01:44:35
When we reviewed the original Asus Zenfone 2 we found that it was good at delivering above the expectations of someone buying a sub $300 phone, delivering far above what it promised as well. A new iteration of the device has landed and on the surface at l...
Good Solid and Durable Build, Good battery life, Screen visibility in sunlight is excellent, Great value for money...
Bad Selfie Cam is terrible, Ugly UI, Bloatware packed out of the box, Easy to induce lag...
Bottom line There is a real focus from tech media on the latest, greatest, biggest and “baddest” of everything but that isn't necessarily what the every day user wants or needs. We happily accept at Ausdroid that we are among a low percentage of users who will flog t...
0%
teknogadyet.com
Updated:
2016-12-01 05:30:31
The new line of ZenFone devices was already unveiled locally about a few weeks ago and some of them are actually out now in the market. But, before we delve into the third generation ASUS smartphones, there are still a lot worthy ones from the previous i...
Bottom line The third generations of the ZenFone devices are already out in the market, but it does not mean previous iterations are less valuable, in fact, most of them are still worthy contenders. Take the ASUS ZenFone 2 Laser 5.5s as a good example, it still has e...
0%
techpatrl.com
Updated:
2016-12-01 05:30:31
We tested most of the major models of ASUS Zenfone series locally and I guess the Zenfone 2 Laser 5.5S deserves a drum roll. Find out in this ASUS Zenfone 2 Laser 5.5S Review.The 32G version of the Zenfone 2 Laser is far better that the previous generatio...
Bottom line For the current SRP of Z2 Laser 5.5S of P8,999 (Lazada sale price is P8,545), this Android device is the best that you can have today. It is fast and smooth and will give long battery life.[junkie-button url=” style=”orange” size=”large” type=”square” tar...
96%
technave.com
Updated:
2016-12-01 05:30:31
Sometimes, all you want is a device with a big screen and the ASUS ZenFone 2 Laser ZE601KL certainly fulfils this need with its 6-inch full HD display. Asides from that it also offers up the highest tech specs in the ZenFone 2 Laser range while maintainin...
Bottom line The ASUS ZenFone 2 Laser ZE601KL is an excellent in-between device for those 7-inch tablet phone users looking for something with a bit more power and those smartphone users looking for something with a bit more size. However, at its current pricing of RM...
0%
yugatech.com
Updated:
2016-12-01 05:30:31
Just last month, ASUS unveiled its Zenfone Laser 5.5S which is an upgrade to last year's Zenfone 2 Laser. It's got beefier specs like better CPU, bigger RAM, and bigger storage — with almost the same asking price as before. How does its performance differ...
Good Good design and build, Good camera w/ Laser AF, Lots of built-in camera features, Better performance than previous model, Bigger storage, Good battery life, Affordable price...
Bad Lots of pre-installed apps, UI looks clunky...
Bottom line ASUS still has a strong yet affordable offering with the Zenfone 2 Laser 5.5S. At Php8,995, buyers can get a Lollipop-powered smartphone with a good build and design, decent display and a more capable performance, plus great battery life. Add to that the...
0%
techpinas.com
Updated:
2016-12-01 05:30:31
The new Asus ZenFone 2 Laser 5.5 S ZE550KL is an upgraded version of the similar model, which was launched in the Philippines in August 2015 . This relatively budget-friendly LTE-enabled phablet has the exact same design language, screen, imaging capab...
0%
unbox.ph
Updated:
2016-12-01 05:30:31
While everybody went crazy with the Zenfone 2 last year, the fastest and most consistent selling product in the ASUS smartphone lineup is the Zenfone Laser. With the right blend of performance, camera quality and price the Zenfone Laser quickly allowed th...
Bottom line Like we said earlier the Zenfone Laser 5.5 S is essentially a rehashed version of the original 5.5-inch Zenfone Laser with new internals. That means the externals of the new 5.5 S is identical to the previous iteration, for better or for worse.The Zen-ins...
0%
noypigeeks.com
Updated:
2016-12-01 05:30:31
Asus is all about camera technology recently. We have reviewed the Asus Zenfone Selfie a few months back; We have also just seen the Asus Zenfone Zoom , which has a whopping 3x optical zoom, on an ultra-thin body. But before we head to that, let us first...
Good Large HQ display with Corning Gorilla Glass 4, Quality speakers, Capable processor, 3GB RAM, Topnotch camera, 4G LTE...
Bad Slightly bulky, Bloated software, Hard to use buttons...
Bottom line Parting ways with the Asus Zenfone 2 Laser 6.0 have been tough. Almost all of the company's recent releases really gave a big impact. It is seldom that we see such budget device from a well-known manufacturer; You can argue that the Laser 6.0 is really pr...
84%
liveatpc.com
Updated:
2016-12-01 05:30:31
If you thought that the array of devices available in the premium smartphone segment is a bit too much, you need to have a closer look at the entry-level market. There are brands available in this category which never see light of day in the high profile...
Bottom line It is very clear compared to just a few years ago, the entry-level smartphone market is now a truly magical place. Not only are there devices of all sizes and colours now available, but also excellent levels of performance.A good example of this is the st...
78%
thestar.com.my
Updated:
2016-12-01 05:30:31
Making a well-specified smartphone while keeping the price low is a tricky proposition – it has to be attractive enough to woo buyers without the bells and whistles of an expensive device.Taiwanese company Asus seems to have found a solution – it produces...
Good Good quality IPS screen, laser assisted autofocus works fast, camera produces reasonably good images...
Bad Performance with the Snapdragon 410 is just soso...
Bottom line The Zenfone 2 Laser is a nice, budget phone which has a reasonably good camera.Sure, the performance is nowhere near many of the pricer Android models available today, but you are getting good bang for your buck.The phone also looks good and feels great i...
0%
thetechnoclast.com
Updated:
2016-12-01 05:30:31
Interestingly, Asus's entry level smartphone offerings have incorporated a laser autofocus module on their devices – despite the fact that their main line Zenfone 2 does not. Still that's a nice feature when we're talking about phones that are under PHP 1...
Bottom line Asus Zenfone 2 Laser 5.0″ Review (ZE500KL) – Firin' Mah Lazer Autofocus for PHP 7,295April 11 12:15 2016 by Alex Print This ArticleInterestingly, Asus's entry level smartphone offerings have incorporated a laser autofocus module on their devices – despite...
0%
dronthego.net
Updated:
2016-12-01 05:30:31
I intend to bring this smartphone to my out-of-town trips for navigation and entertainment. I would love to watch streaming movies on the Zenfone Laser 6's beautiful display, listen to music with its loud audio speakers, and take pictures with its reliabl...
Bottom line I enjoyed using the Asus Zenfone Laser 6 and I intend to use it as part of my rotation of devices along with the Asus Zenfone Max. I intend to bring this smartphone to my out-of-town trips for navigation and entertainment. I would love to watch streaming...
90%
unbox.ph
Updated:
2016-12-01 05:30:31
If you're a long time reader of the site, you know that the only smart phone I pretty much used and adhered to was then-Nokia's Windows Phone Lumia line. I adored it, fought for it, even tried to convert some of the editors here at Unbox.ph to adapt to it...
0%
liveatpc.com
Updated:
2016-12-01 05:30:31
ASUS's Zenfone 2 is not just a mere smartphone, it is a platform on its own. There is the original Zenfone 2, the selfie-centric Zenfone 2 Selfie, the rear camera centric Zenfone 2 Laser, and the beefier Zenfone 2 Deluxe. Now, with the Zenfone 2 Laser Z01...
Bottom line Review: ASUS Zenfone 2 Laser Z011DImage Source: AndroidAuthorityASUS's Zenfone 2 is not just a mere smartphone, it is a platform on its own. There is the original Zenfone 2, the selfie-centric Zenfone 2 Selfie, the rear camera centric Zenfone 2 Laser, and...
78%
klgadgetguy.com
Updated:
2016-12-01 05:30:31
ASUS may have released a slew of ZenFones for the past year, the company has been at least smart enough to sport a different feature set for every Zenfone 2 (well, mostly cameras and screen sizes) it releases. Back in my original ZenFone 2 review, I comme...
Good Snappy performance and reliable software, Excels in sound department, Battery life is awesome, Fast camera auto focus speed, Beautiful display with efficiently used bezels...
Bad Easily scratched plastic frame, Camera lacks stabilisation...
Bottom line The 6-inch ZenFone 2 Laser is by far the best mid-range ZenFone 2 I have ever used, its huge display is gorgeous and the pair of loudspeakers has blown me away as an affordable option for entertaining myself on the go, coupled with that great battery life...
85%
teknogadyet.com
Updated:
2016-12-01 05:30:31
During the Sinulog Festival in Cebu City, ASUS Philippines launched three new ZenFone smartphones, the Zoom, the Max and the latest addition to the laser line-up, the ASUS ZenFone 2 Laser 6.0 ZE601KL. The ASUS ZenFone 2 Laser 6.0 ZE601KL is the third dev...
Good Huge and vibrant display, Dual stereo speakers, Capable cameras, Good battery life...
Bad Lots of non-removable pre-installed apps, ASUS ZenFone 2 Laser 6.0 ZE601KL...
Bottom line The ASUS ZenFone 2 Laser 6.0 ZE601KL is one of the best, if not the best, all-rounder in the 6-inch category, it has a bright and vibrant display, above average camera capability, nice set of dual loudspeakers and good battery life. It is highly recommend...
0%
pinoymetrogeek.com
Updated:
2016-12-01 05:30:31
We can never deny the magic that the Zenfone 2 series has brought to Asus. The family of smartphones has weathered the fierce competition in both local and international smartphone markets. Its popularity spawned several models under the same Zenfone 2 mo...
0%
teknogadyet.com
Updated:
2016-12-01 05:30:32
The ASUS ZenFone 2 Laser was launched in the Philippines a few months ago during the Zen Festival 2015, there were two variants at that time, a 5-incher with model number ZE500KL and the other one that is 0.5 inch bigger, which also what we got for this...
Good Good design and build quality, Decent camera with fast laser AF, tons of features and shooting modes, Above average battery life...
Bad Only 10.68GB of 16GB storage is available to the user, Plenty of pre-installed apps that cannot be uninstalled, ASUS ZenFone 2 Laser (ZE550KL)...
Bottom line The ASUS ZenFone 2 Laser is one of the best mid-range Android smartphones in the market, it has nice design, solid build quality, decent performance and provides good user-experience, not to mention good value for money...
0%
chip.com.my
Updated:
2016-12-01 05:30:32
Ever since the launch of its ZenFone 2 not too long ago, ASUS has been going all-out with their line of ZenFone products. Its latest one comes in the form of the ASUS ZenFone 2 Laser, a smartphone that the company claims comes with a number of technologie...
Good Fast camera...
Bad Prone to lag, Battery drains quickly...
Bottom line The ASUS ZenFone 2 Laser is a good phone to have if you're on a bit of a budget. It's a mid-range phone that excels in what ASUS sets it out to do, which is image quality.(previously published in issue November 2015)...
0%
soyacincau.com
Updated:
2016-12-01 05:30:32
In the world of television, spin-offs are a common sight as many networks try their hardest to keep that rare gem of a tv show alive. I completely understand this desire to milk every last drop out of your prized cow simply because money is hard to make i...
Bottom line Android, Asus, Mobile Devices, Mobile OS, Product reviewAndroid, ASUS Malaysia, ASUS Zenfone 2 Laser, ASUS Zenfone 2 Laser Review, ASUS Zenfone 2 Laser Review malaysia, phone review, Review, smart phone, smartphone, Zenfone 2 Laser review Malaysia...
0%
geekgirlmanila.com
Updated:
2016-12-01 05:30:32
Hi, geeks! :)Thinking of getting a new phone soon? Well, here's one phone I would definitely recommend if you're looking for an affordable but very chic looking Android phone that's less than P10,000 .The volume button is on the back of the phone. It also...
0%
ferdzdecena.com
Updated:
2016-12-01 05:30:32
A smartphone's camera is no longer just an added feature but a necessity in this age of Instagram and Facebook social statuses. High-quality cameraphones tend to come with a steep price tag though. But here comes Asus Zenfone 2 Laser ZE500KL , a mid-range...
0%
technave.com
Updated:
2016-12-01 05:30:32
Not too long ago, cameraphones were rather expensive devices that provided excellent camera performance and features while being a smartphone at the same time. They usually had larger than average or phablet-sized displays which when coupled with their mo...
Bottom line Overall, the ASUS ZenFone 2 Laser ZE550KL checks all the boxes with its affordable price tag, quality camera performance and long battery life. While at RM799 it may be just a bit pricier compared to other smartphones in this range but few can offer the s...
0%
nasilemaktech.com
Updated:
2016-12-01 05:30:32
Ever wanted a smartphone that can take pics like a champ but pay less than RM1,000 for it? Well, ASUS might have the answer for you right here. We're lucky enough to score ourselves a brand new unit of the 5.5-inch ASUS ZenFone 2 Laser, and here's our ent...
0%
taragis.com
Updated:
2016-12-01 05:30:33
If I have to buy an Asus phone today, I'd run to the store and pick up an Asus Zenfone 2 Laser.How it feels in the handThe Zenfone 2 Laser's 5.5 inch display is larger than the usual smartphones in its class, I actually thought it would be hard to hold it...
0%
technobaboy.com
Updated:
2016-12-01 05:30:33
ASUS has been very busy last couple of months. After announcing the ZenFone 2 last April, the Taiwan tech giant unveiled new variants this August. Among them is the ZenFone 2 Laser. Instead of an Intel processor, this one comes with a Qualcomm chipset and...
Bottom line Priced at just PHP 8,695, the ZenFone 2 Laser is highly recommended because of its great value-for-money offering. ASUS really did a good job on this one. Not only does it perform well, but they were also able to cram a very good 13 MP camera with laser a...
0%
hungrygeeks.ph
Updated:
2016-12-01 05:30:33
The Asus ZenFone 2 is one of the smartphones that successfully caught everyones attention – due to its good specs and affordable price. Because of this, Asus is now creating multiple Zenfone 2 that will suit your mood and lifestyle. With the Asus Selfie t...
0%
filipinotechaddict.net
Updated:
2017-05-16 01:46:27
Asus Philippines launched new Zenfones with a power house cast which includes Asus CEO Jerry Shen and top Asus officials from its home base in Taiwan and its Philippine office. One of the smartphones announced is the Asus Zenfone 2 Laser. We've been using...
Bottom line The Asus Zenfone 2 Laser is a perfect companion if you want to capture that moment. The fast laser autocus can take the photo faster and sharper. Excellent battery life and stable LTE coverage is a big bonus. For only P8,695, it is hard not to include thi...
0%
filipinotechaddict.net
Updated:
2017-05-17 01:12:07
When Asus first released the Asus Zenfone 2 Laser 5.5s, we were like “Why?”. Curious about why Asus released another variant of the Zenfone 2 Laser, we requested a unit for review. We've been using the Asus Zenfone 2 Laser 5.5s for two weeks now and here'...
Bottom line Gamers will definitely love the Asus Zenfone 2 Laser 5.5s. Playing your favorite graphic intense games here is definitely a breeze. If you are looking for an upgrade to your current phone, the Asus Zenfone 2 Laser 5.5s is worth a look. With 3GB of RAM cou...
0%
techarp.com
Updated:
2016-10-29 01:44:35
When we reviewed the 5.5″ ZenFone 2 Laser (ZE550KL) smartphone, we noted that it was a divergent model of the original ASUS ZenFone 2 . It uses a Qualcomm Snapdragon processor instead of an Intel Atom processor. It also came with a laser auto-focusing sys...
Bottom line The 6″ ZenFone 2 Laser (ZE601KL) [Amazon] is the phablet of the ZenFone 2 family. Unlike the other ZenFone 2 models, it skips the Intel Atom for a Qualcomm processor. The model we received was powered by the octa-core Qualcomm Snapdragon 616 processor, wh...
0%
hothardware.com
Updated:
2016-10-29 01:44:35
When ASUS released the ZenFone 2 Laser, the company's goal was to offer a premium smartphone experience with strong camera performance at an affordable price. On the surface the ZenFone 2 Laser has many of the key features of a premium phone, including an...
Good Affordable, Dual SIM slots, Good camera, Removable battery, Expandable storage...
Bad Unimpressive benchmark scores...
Bottom line The ZenFone 2 Laser has a lot of features you don't often see in an unlocked smartphone that costs less than $250, including dual SIM slots, a very good camera with tons of extra features and laser auto-focus, and a microSDXC expansion slot. In addition t...
0%
musicphotolife.com
Updated:
2016-10-29 01:44:35
from left) Zenfone Selfie ZD551KL, Zenfone 2 Laser ZE601KL Zenfone 2 ZE551MLAre you trying to decide which ASUS Zenfone variant to get? I understand it can get really confusing. And it doesn't help when they all employ the exact design DNA, which means y...
0%
musicphotolife.com
Updated:
2016-10-29 01:44:35
It's really heartening to see ASUS going all out on social media to promote the Zenfone 2 series of smartphones. It started when they appointed Michelle Chong to endorse the Zenfone Selfie, followed by engaging many lifestyle bloggers to try out a Zenfone...
Bottom line The Zenfone 2 ZE551ML has fast processor, the Zenfone Selfie has spectacular front camera, the Zenfone 2 Laser ZE601KL has a large screen and stereo speakers. Each has its own advantages, and what's important is that ASUS has one that meets your needs. I'...
80%
notebookcheck.net
Updated:
2016-10-29 01:44:35
Curvy, not skinny. A Snapdragon 410 SoC processor and 2 GB of working memory are under the hood of the ZenFone 2 Laser (ZE500KL), hidden beneath a 5-inch HD panel. It runs with Android 5.0. Overall, we can expect a solid total package...
Good screen, dual-SIM, micro-SD slot, removable battery...
Bad voice quality, sensitive back cover, very sleek back cover, battery life in Wi-Fi test...
Bottom line The ZenFone 2 Laser can certainly settle down in the mid-range. Its HD panel scores with strong colors and rich black. The smartphone's removable battery and storage expansion options hardly limit long-term use. We cannot complain much about the input dev...
82%
phonearena.com
Updated:
2016-10-29 01:44:35
After the release of its Zenfone 2, Asus is doing all it can to capitalize on the phone's success by doing what they do best – and that's by coming up with several derivatives of its prized phone. The Zenfone 2 line has expanded to several variants since...
Good Faster autofocusing time, Inexpensive price point, ZenUI packs some useful features for power users...
Bad No change to the camera's quality, Shorter battery life, Takes much longer to recharge...
Bottom line Saturation seems to be the tactic that Asus believes will get them to reach new heights, but it's almost maddening at the same time because the Zenfone 2 Laser offers very little distinction over the original model. Yes, its starting price point of $199 o...
60%
androidpolice.com
Updated:
2016-10-29 01:44:35
ASUS has been getting more invested into the smartphone market, both in the US—where we recently talked about the ZenFone 2 Laser and ZenFone 2—and in their closer-to-home markets in the eastern hemisphere. This review will focus on two models that will n...
Good Laser focus It works! Quick, accurate focusing makes taking pictures pretty easy under most conditions, Battery life Despite some inconsistencies, overall battery life ranged from what I would consider good to great, Software performance It just works wit...
Bad Software bloat It's heavily customized, ASUS has a million OEM apps built in, and you get even more thirdparty stuff preinstalled...
Bottom line ASUS ZenFone Selfie8.5/10back-camera7/10front-camera5.5/10software6/10performance8/10display7/10battery-life9/10value10/10Those of you looking for something not too far from flagship experience at a very far from flagship price, you will want to look into...
85%
pcmag.com
Updated:
2016-10-29 01:44:35
The original ZenFone 2 from Asus is an affordable, Intel-powered smartphone that offers a ton of power for the price. The new Asus ZenFone 2 Laser has a lot in common with its predecessor, save for a bit less power, the addition of a laser-assisted autofo...
Good Affordable, Removable battery, Expandable memory, Dual SIM slots, Good camera performance...
Bad Dim display, Lots of bloatware...
Bottom line The unlocked Asus ZenFone 2 Laser offers a solid mix of performance, camera quality, and battery life for a good price...
80%
androidauthority.com
Updated:
2016-10-29 01:44:35
There are a slew of high-end, and expensive, smartphones that dominate the Android smartphone game, but this year, there has been a larger focus on affordability, without compromising quality, as well. One such device is the ASUS Zenfone 2 , which is one...
Good Solid build quality, Great display, Good performance, Lots of useful software features, Exceptional software/update support, Full 4G LTE support in the U.S, Expandable storage, Images tend to be very sharp thanks to laser autofocus, Excellent camera app...
Bad Mediocre battery life, Camera lacks dynamic range, Poor sunlight readability, Speaker could use a bump in volume, Missing NFC, Some bloatware is still present...
Bottom line While not without its issues, the positives of the ASUS Zenfone 2 Laser far outweigh the negatives, and if value for money is what you are looking for, this device is certainly a very compelling option...
86%
brighthand.com
Updated:
2016-10-29 01:44:35
The Asus ZenFone 2 Laser, is now available in the U.S. from $199 off contract. That's cheap, rivaling the impressive Moto G in terms of price and specs. Not to be mistaken with the ZenFone 2, which was released internationally earlier this year, the Laser...
Good Long lasting battery, Laserguided camera autofocus, Dual SIM and dual standby capable, Expandable storage to 128GB...
Bad Low speaker volume, Rearlocated volume controls, ZenUI bloatware can't be uninstalled, Back, Home and Menu buttons are not backlit...
Bottom line The Asus ZenFone 2 Laser is $199, which may be the deciding factor if you're not looking to spend triple that amount on a Samsung or an iPhone.It's price-to-performance ratio is excellent. The presence of two 4G-capable SIM slots is also a nice addition...
70%
slashgear.com
Updated:
2016-10-29 01:44:35
ASUS has introduced a new variant of the ZenFone 2, which we reviewed earlier this year. This new variant is called the ZenFone 2 Laser, and it comes with a modest $199 USD starting price, shaving $30 or more off the ZenFone 2's price tag. The Laser varia...
Bottom line The ZenFone 2 Laser is, in mostly every way, the same as the ZenFone 2. The differences lie under the hood, which translates into a slight drop in performance, and in features, the most notable of which is laser-assisted auto focus. The price starts at $1...
0%
tomsguide.com
Updated:
2016-10-29 01:44:35
Asus wowed the industry with the very affordable ZenFone 2 earlier this year and now looks to relaunch it for the not-so-power user. Starting at $199 ($50 less than the earlier model), the new ZenFone 2 Laser uses a Qualcomm processor instead of an Intel...
Good Affordabl, Good camer, Removable batter, Nifty softwar, Dual SIM card slots...
Bad A little heav, Below-average battery life...
Bottom line Buying a smartphone for less than $250 can feel like shopping the clearance section. Most of the items available are hideous or hideously outdated, but once in a while, you come across a gem. The Asus ZenFone 2 series, starting at $199, is a great bargain...
70%
91mobiles.com
Updated:
2016-10-29 01:44:36
“With its camera-focussed hardware, the ZenFone 2 Laser comes across as a bit of a mixed bag”LG unveiled its flagship G3 a couple of years ago and among the many innovations the handset boasted, what caught the camera enthusiasts' attention was its laser-...
0%
mbreviews.com
Updated:
2018-03-31 02:18:32
PageIt's clear that smartphones have evolved a lot throughout the years and high performance is not kept only for flagship handsets. What if you're a bit tight on the budget and want a capable smartphone, but without too many compromises. Know that ther...
0%
topnewreview.com
Updated:
2018-04-06 02:43:47
ASUS 's Zenfone 2 is not just a mere smartphone, it is a platform on its own. There is the original Zenfone 2, the selfie-centric Zenfone 2 Selfie, the rear camera centric Zenfone 2 Laser, and the beefier Zenfone 2 Deluxe. Now, with the Zenfone 2 Laser Z0...
0%
Brand Image Article code product Stock Price from
ASUS ZenFone ZB501KL-4G014A 5" Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Gold ASUS ZenFone ZB501KL-4G014A 5" Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Gold
(show image)
90AK0072-M00300 ZB501KL-4G014A 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone ZB501KL-4A028A 5" Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Black, Navy ASUS ZenFone ZB501KL-4A028A 5" Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Black, Navy
(show image)
90AK0071-M00940 ZB501KL-4A028A 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone 3 Max ZC520TL-4G076WW smartphone 5.2" Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Gold ASUS ZenFone 3 Max ZC520TL-4G076WW smartphone 5.2" Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Gold
(show image)
ZC520TL-4G076WW ZC520TL-4G076WW 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone 3 ZE520KL-1B011WW smartphone 5.2" Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 2650 mAh White ASUS ZenFone 3 ZE520KL-1B011WW smartphone 5.2" Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 2650 mAh White
(show image)
ZE520KL-1B011WW ZE520KL-1B011WW 0.00
(excl. VAT)
0 (incl. VAT)