ASUS logo

ASUS ZenFone 3 Max ZC553KL-4I017WW 5.5" Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4100 mAh Pink gold

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64695
Info modified on:
14 Mar 2024, 19:21:40
Long product name ASUS ZenFone 3 Max ZC553KL-4I017WW 5.5" Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4100 mAh Pink gold:

Qualcomm S430, 5.5" IP FHD 1920 x 1080, 2GB LPDDR3, eMCP 32GB, 16 + 8 Mp, 802.11b/g/n, Bluetooth 4.1, Wi-Fi direct, GPS, AGPS, GLONASS, BDS, Dual SIM, Android 6.0 Marshmallow

ASUS ZenFone 3 Max ZC553KL-4I017WW 5.5" Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4100 mAh Pink gold:

You work all day, and play all night. Does your smartphone keep up? ZenFone 3 Max’s magnificent 4100mAh battery lasts through the whole work day and long into your playtime. Work hard and play harder — with ZenFone 3 Max always at your side.

A smarter smartphone battery
ASUS PowerMaster™ is a suite of intelligent power management technologies that work in concert to optimize battery life, ensure safety and long-term performance, provide reverse-charging capability, and more.

Power through the day without recharge
ZenFone 3 Max is the 5.5-inch smartphone eliminates battery life worries, with enough power to get you through a full work day, and even beyond! With its high-capacity 4100mAh cell ZenFone 3 Max just keeps on going, with standby that lasts up to 38 days both. We all need more time to talk, connect, play and watch without running out of power. We all need ZenFone 3 Max.

Your go-everywhere power bank
ZenFone 3 Max’s 4100mAh battery capacity is so substantial that it’s able to double up as a power bank to charge your digital devices. So, no need to worry when your other gadgets run out of juice: just hook them up to ZenFone 3 Max and top up on the go!

Make enormous energy go even further
You can never have enough battery life — and that’s why ZenFone 3 Max includes two brilliant battery-extending technologies to squeeze even more power out of its 4100mAh cell. Super Saving modes are preconfigured to maximize every last milliamp and, when enabled, Super Saving mode can extend another 30 hours to ZenFone 3 Max’s standby time — even when it’s as low as 10%.

Premium design that’s as natural as your grip
ZenFone 3 Max embodies the core values of industrial design, paring beautiful aesthetics with uncompromising build quality to create an exceptional user experience. ZenFone 3 Max’s contoured (2.5D) glass touch screen is matched around the back by a gently curving rear cover that feels as natural to hold as your grip. That’s because we have considered every aspect of ZenFone 3 Max’s design, from the balanced positioning of the display to the precise alignment of the retaining screws at the bottom.

Fingerprint sensor with so much more
ZenFone 3 Max’s rear fingerprint sensor is perfectly positioned for the way you hold your phone. It unlocks ZenFone 3 Max in a fraction of a second, and does so much more besides. Swipe your fingertip down across the sensor to summon the selfie camera, and then tap with your tip to take a picture: it’s like a second shutter button, right where you need it.

Ultra-fast 0.03s instant focus & subject tracking
ZenFone 3 Max has something no other smartphone camera has. ASUS engineers have combined three focusing technologies — laser, phase detection and continuous auto-focus — into one harmonious system. Resulting a clear focus in just 0.03 seconds in varying conditions, for all scenarios — and at up to ten times (10x) faster than the blink of your eye!

High multi-threaded performance
ZenFone 3 Max features a powerful Octa-core processor – Qualcomm’s Snapdragon 430. With its superb performance and superior power-efficiency you’ll shoot sharp photographs at stupefying speed, record and edit FHD video with minimal battery draw. And with up to 3GB of fast memory built in, ZenFone 3 Max runs every app without slowdown!

ZenFone Series -
721 Awards. Worldwide Adoration.

Great products transcend time, and transform great brands into legends. From 2014 to 2016, ASUS ZenFones went from zero to 721 international awards, demonstrating the admiration and respect of the media. We are honored by this recognition, and dedicate ourselves to continued pursuit of customer satisfaction.

Short summary description ASUS ZenFone 3 Max ZC553KL-4I017WW 5.5" Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4100 mAh Pink gold:

ASUS ZenFone 3 Max ZC553KL-4I017WW, 5.5", 2 GB, 32 GB, 16 MP, Android 6.0, Pink gold

Long summary description ASUS ZenFone 3 Max ZC553KL-4I017WW 5.5" Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4100 mAh Pink gold:

ASUS ZenFone 3 Max ZC553KL-4I017WW. Display diagonal: 5.5", Display resolution: 1920 x 1080 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 430. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 4100 mAh. Product color: Pink gold. Weight: 6.17 oz (175 g)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.