location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-NFU1B1000Y laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-NFU1B1000Y
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-NFU1B1000Y
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2019 09:17:46
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name ASUS 90-NFU1B1000Y laptop spare part Battery :
The short editorial description of ASUS 90-NFU1B1000Y laptop spare part Battery

Notebook 8 Cell Battery compatible with F70SL/G71/M70, 5200mAh, Black
More>>>
ASUS 90-NFU1B1000Y laptop spare part Battery:
The official marketing text of ASUS 90-NFU1B1000Y laptop spare part Battery as supplied by the manufacturer

Extend the use of your ASUS notebook with this battery as your spare on hand. Designed exclusively for the ASUS notebook, this battery is perfect for extending the use of your ASUS notebook anytime, anywhere.
Be always on the go and stop worrying about running out of battery power.

Short summary description ASUS 90-NFU1B1000Y laptop spare part Battery:
This short summary of the ASUS 90-NFU1B1000Y laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-NFU1B1000Y, Battery

Long summary description ASUS 90-NFU1B1000Y laptop spare part Battery:
This is an auto-generated long summary of ASUS 90-NFU1B1000Y laptop spare part Battery based on the first three specs of the first five spec groups.

ASUS 90-NFU1B1000Y. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5200 mAh
Battery
Number of battery cells
8
Weight & dimensions
Weight
15.5 oz (440 g)
Other features
Compatible products
F70SL/G71/M7
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI2146 laptop spare part Battery
(show image)
MBI2146 MBI2146 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 70R-NG37B1000T laptop spare part Battery ASUS 70R-NG37B1000T laptop spare part Battery
(show image)
70R-NG37B1000T 70R-NG37B1000T 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 90-NP5BB1000Y laptop spare part Battery ASUS 90-NP5BB1000Y laptop spare part Battery
(show image)
90-NP5BB1000Y 90-NP5BB1000Y 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 70R-NFPCB1100 laptop spare part Battery ASUS 70R-NFPCB1100 laptop spare part Battery
(show image)
70R-NFPCB1100 70R-NFPCB1100 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 90-NQ91B1000Y laptop spare part Battery ASUS 90-NQ91B1000Y laptop spare part Battery
(show image)
90-NQ91B1000Y 90-NQ91B1000Y 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 90-NKT1B1000T laptop spare part Battery ASUS 90-NKT1B1000T laptop spare part Battery
(show image)
90-NKT1B1000T 90-NKT1B1000T 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 90-NGF1B1100 laptop spare part Battery ASUS 90-NGF1B1100 laptop spare part Battery
(show image)
90-NGF1B1100 90-NGF1B1100 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 90-NIL1B2000 laptop spare part Battery ASUS 90-NIL1B2000 laptop spare part Battery
(show image)
90-NIL1B2000 90-NIL1B2000 0.00
(excl. VAT)
0 (incl. VAT)