ASUS logo

ASUS M3A76-CM Socket AM2 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93834
Info modified on:
30 Oct 2024, 13:09:44
Short summary description ASUS M3A76-CM Socket AM2 micro ATX:

ASUS M3A76-CM, AMD, Socket AM2, AMD Phenom, AMD Phenom FX, 8 GB, ECC & Non-ECC, 0, 1, 0+1, JBOD

Long summary description ASUS M3A76-CM Socket AM2 micro ATX:

ASUS M3A76-CM. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Phenom, AMD Phenom FX. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, JBOD. Maximum graphics card memory: 256 MB. LAN controller: Realtek RTL8111C, Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.