location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Blitz Formula LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blitz Formula
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MBB6H0-G0AAY00Z
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Blitz Formula LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 775 (Socket T)
  • - ATX ADI AD1988B 7.1 channels
  • - 4 Non-ECC Maximum internal memory: 8 GB
  • - 16 Mbit
Long product name ASUS Blitz Formula LGA 775 (Socket T) ATX :
The short editorial description of ASUS Blitz Formula LGA 775 (Socket T) ATX

Blitz Formula (Special Edition)
More>>>
ASUS Blitz Formula LGA 775 (Socket T) ATX:
The official marketing text of ASUS Blitz Formula LGA 775 (Socket T) ATX as supplied by the manufacturer

- Support Intel® next generation 45nm Multi-core CPU
- Intel® Quad-core CPU Ready
- Intel® Core™2 Extreme / Core™2 Duo Ready
- Intel® P35/ICH9R
- Dual-channel Native DDR2 1066 Support
- Crosslinx Technology
- Fusion Block System
- Extreme Tweaker
- SupremeFX II 8-CH Audio
- LCD Poster
- Voltiminder LED

The Ultimate Gaming / Overclocking Platform

The Republic of Gamers consists only the best of the best. We offer the best hardware engineering, the fastest performance, the most innovating ideas, and we welcome the best gamers to join in. In the Republic of Gamers, mercy rules are only for the weak, and bragging rights means everything. We believe in making statements and we excel in competitions. If your character matches our trait, then join the elite club, make your presence felt, in the Republic of Gamers.

CPU Features
LGA775 Intel® 45nm Processor Ready
This motherboard supports the latest Intel 45nm CPU which introduces new micro-architecture features for greater performance at a given frequency, up to 50% larger L2 caches, and expanded power management capabilities for new levels of energy efficiency.

LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.

Intel® P35 Chipset
The Intel® P35 Express Chipset is the latest chipset designed to support 8GB of dual-channel DDR3 1066/800 MHz and DDR2 800/667 MHz memory architecture. It also supports 1333/1066/800 FSB (Front Side Bus), PCI Express x16 graphics and multi-core CPUs.


Graphics Technology

ATI CrossFire™ Technology
ATI´s CrossFire boosts image quality along with rendering speed, eliminating the need to scale down screen resolutions to get the high image quality you want. CrossFire ignites with the higher antialiasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within ATI´s Catalyst™ Control Center to rule your CrossFire system.

CrossLinx Technology
Delivering better game play without the bottleneck of x4 solutions
Crosslinx is an unique technology utilizing a dedicated controller to optimize PCIe allocation with dual x8 lanes. Crosslinx eliminates the graphics data bottleneck found in other x16, x4 solutions. The result is unmatched graphics performance for smoother gameplay and maximum benchmark potential.

Short summary description ASUS Blitz Formula LGA 775 (Socket T) ATX:
This short summary of the ASUS Blitz Formula LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Blitz Formula, Intel, LGA 775 (Socket T), 8 GB, Dual Gigabit LAN, ATX, 7.1 channels

Long summary description ASUS Blitz Formula LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS Blitz Formula LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS Blitz Formula. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Networking features: Dual Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. BIOS memory size: 16 Mbit

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Non-ECC
Yes
Maximum internal memory *
8 GB
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
6
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
3
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
6
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
2
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
S/PDIF out port
Yes
Network
Networking features
Dual Gigabit LAN
Features
Audio chip
ADI AD1988B
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Compatible operating systems
Window XP / Vista
Overclocking features
ASUS C.P.R. AI NOS ASUS AI Booster
Expansion slots
Expansion slots
2 x PCIe x16 3 x PCIe x1 2 x PCI 2.2
BIOS
BIOS memory size
16 Mbit
Weight & dimensions
Width
12" (305 mm)
Depth
9.65" (245 mm)
Other features
Floppy disk drive connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 01:35:55
Uk has collected 17 expert reviews for ASUS Blitz Formula LGA 775 (Socket T) ATX and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tweaktown.com
Updated:
2014-10-12 01:35:25
While X38 is now making its way into the retail market slowly, P35 has been here for some time, long enough to prove itself to be a great successor to the P965 series chipset. This is especially because it has both DDR2 and DDR3 support, and in some ca...
Bottom line ASUS has been the first company to come out and embrace the IDT PCI Express splitter chip with the Blitz Formula and Blitz Extreme series of boards. While you may not think as much of this now since X38 is out, let’s consider something. P35 based bo...
90%
techradar.com
Updated:
2014-10-12 01:35:28
Asus produces an incredible number of motherboards, catering for just about every market, and its consistent appearance in machines we review shows that they know what theyre doing. The Blitz Formula SE is aimed at the more extreme overclocker, as it...
Good Ripe with overclocking potential, Impressive features...
Bad Expensive...
Bottom line Asus produces an incredible number of motherboards, catering for just about every market, and its consistent appearance in machines we review shows that they know what theyre doing. The Blitz Formula SE is aimed at the more extreme overclocker, as it...
80%
custompc.co.uk
Updated:
2014-10-12 01:35:38
As always with Asus ROG motherboards, the Blitz Formula is both extremely tempting and very expensive. Unless youre planning to build a CrossFire-based, water-cooled gaming rig, there are cheaper options that offer similar levels of performance, such...
Bottom line As always with Asus ROG motherboards, the Blitz Formula is both extremely tempting and very expensive. Unless youre planning to build a CrossFire-based, water-cooled gaming rig, there are cheaper options that offer similar levels of performance, such...
87%
tbreak.ae
Updated:
2016-12-27 15:29:21
With their Republic of Gamers series, ASUS continuously innovates their high-end motherboards. The last generation saw an LCD poster on the backpanel and with the latest P35 chipset based Blitz Formula Motherboard, we see ASUS attaching a water-coolin...
Bottom line The benchmarks posted on the previous pages show the Blitz Formula to consistenly post higher scores than MSIs P35 Platinum. What we did find a little amusing was that S.T.A.L.K.E.R. was one of the only two benchmarks in which the Blitz Formula came...
0%
pcstats.com
Updated:
2014-10-12 01:35:13
Overclocking is alive and well! PCSTATS has all the details you need to see at a glance to know which board is best. The chart weve compiled below lists the highest overclocked Front Side Bus speeds we were able to achieve while maintaining 100% stabi...
93%
madshrimps.be
Updated:
2014-10-12 01:35:15
You can almost feel it in the air, albeit some virtual air, like the internet. All of the PC world is holding its breath for another major component refresh. Intel launched its new “P...
0%
viperlair.com
Updated:
2014-10-12 01:35:18
Another in the popular Republic of Gamers lineup, this P35 based board supports DDR2 and Water Cooling out-of-the-box.
Bottom line Starting with the basics, the packaging is great with a carry handle, lots and lots of pertinent information, plenty of extras, side mounting SATA cables, a separate sound card module that provides good sound and eye candy, a free game of value (S.T.A...
0%
virtual-hideout.net
Updated:
2014-10-12 01:35:23
Since the release of dual core processors, computer upgrades made a pretty substantial jump across the market. This is no secret especially if you were a prominent stock holder in the technology sector. Browsing the various forums, blogs, and chat r...
Bottom line Overclockers will undoubtedly find these boards to be quite aggressive and eager to keep going. Both motherboards eventually reached settings that would prevent a successful boot that didnt require any major case entry at any point. The system would e...
0%
Cdrinfo.com
Updated:
2014-10-12 01:35:25
As time passes, users will eventually move over to motherboards based on either the P35 Express or the newly announced Intel X38 chipsets. After our first introduction and comparison of several P35 motherboards, three new models have arrived in our lab...
0%
Bootdaily.com
Updated:
2014-10-12 01:35:40
At the height of its success with its Core2Duo processor comes Intel’s P35 chipset which has offered a lot of updated features and performance over its predecessor. While there’s no technology that’s truly unique about the chipset its pe...
90%
pcper.com
Updated:
2014-10-12 01:35:43
First, we should note that there are two versions of the Asus Blitz motherboard: one called Blitz Formula and another known as Blitz Extreme. The Blitz Formula uses DDR2 memory (and is the one we are reviewing here) while the Extreme model uses DDR3...
Bottom line The Asus Blitz Formula truly is a magnificent motherboard specimen; by offering up a great set of features on a P35 motherboard and designing it for high speed overclocking Asus has set a high bar for all Intel-platform offerings to strive for. Some...
0%
Bjorn3d.com
Updated:
2014-10-12 01:35:49
For the last month or so the hot discussion in the computer enthusiast community has centered around motherboards based on the Intel P35/ICH9R chipset. The hype for these products has been nothing short of phenomenal. In discussions that weve read on...
0%
Bjorn3d.com
Updated:
2014-10-12 01:35:52
In June, 2006, ASUS introduced their Crosshair nForce 590 SLI AM2 motherboard at the Computex show in Taiwan. This board was officially the first in the new Republic of Gamers (R.O.G) series which caters to the gamer and hard-core computer enthusiast...
95%
hothardware.com
Updated:
2014-10-12 01:35:55
If youre a PC hardware enthusiast - and chances are pretty good that you are if youre reading HotHardware - Asus is a company that needs no introduction. Asus track record for building quality products targeted squarely at power users is well kno...
Bottom line Both the Asus Blitz Extreme and Blitz Formula performed very well throughout our entire battery of benchmarks. In some of the synthetic tests and in the game tests, the DDR3-1333 equipped Blitz Extreme was the best perfomer thanks to the increased mem...
0%