Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Long sleeve running jacket
- - Regular fit
- - Fully seam sealed
- - Knitted lamination
- - Grown on micro storm guard
- - Integrated drawcord
- - Adjustable rear hood
- - Seamless cuffs
- - Size range: XS-XXL
- - Laser cut and bonded zip secure pockets
- - Adjustable cord stopper at both sides
- - Reflective ASICS branding
- - Reflective bars on cuffs and back
- - 360° visibility
- - ASICS S2 functionality: Wind-proof and water-proof for protection from the wind and rain
Long product name ASICS Accelerate Jacket
:
M, Polyester, Olive
The short editorial description of ASICS Accelerate Jacket
M, Polyester, Olive
More>>>
Short summary description ASICS Accelerate Jacket:
This short summary of the ASICS Accelerate Jacket data-sheet is auto-generated and uses the product title and the first six key specs.
ASICS Accelerate, Adult, Male, Jacket, Olive, Crew neck, Long sleeve
Long summary description ASICS Accelerate Jacket:
This is an auto-generated long summary of ASICS Accelerate Jacket based on the first three specs of the first five spec groups.
ASICS Accelerate. Consumer life stage: Adult, Gender: Male, Knitwear type: Jacket. Material: Polyester, Material description (name, %): Polyester 100