Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Slim fit
- - Long sleeves
- - Soft stretch fabric
- - Seamless fabrication
- - Reflective ASICS branding
- - Moisture management with AISCS MotionDry Technology
- - Ribbed cuffs and hem
Long product name ASICS Seamless LS Shirt Crew neck Long sleeve Elastane, Polyamide (PA), Polyester
:
XS, Slim fit, Blue
The short editorial description of ASICS Seamless LS Shirt Crew neck Long sleeve Elastane, Polyamide (PA), Polyester
XS, Slim fit, Blue
More>>>
Short summary description ASICS Seamless LS Shirt Crew neck Long sleeve Elastane, Polyamide (PA), Polyester:
This short summary of the ASICS Seamless LS Shirt Crew neck Long sleeve Elastane, Polyamide (PA), Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
ASICS Seamless LS, Shirt, Adult, Female, Blue, Pattern, XS
Long summary description ASICS Seamless LS Shirt Crew neck Long sleeve Elastane, Polyamide (PA), Polyester:
This is an auto-generated long summary of ASICS Seamless LS Shirt Crew neck Long sleeve Elastane, Polyamide (PA), Polyester based on the first three specs of the first five spec groups.
ASICS Seamless LS. Shirt/top type: Shirt, Consumer life stage: Adult, Gender: Female. Material: Elastane, Polyamide (PA), Polyester, Material description (name, %): Spandex 8%, Polyester 49, Polyamide 43. Best uses: Running, Training & gym