HPE logo

HPE Aruba Networking Aruba 2920 24G Managed L3 Gigabit Ethernet (10/100/1000) 1U Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29035
Info modified on:
04 Oct 2024, 16:58:53
Guarantee:
Lifetime, advance replacement, next business day
Long product name HPE Aruba Networking Aruba 2920 24G Managed L3 Gigabit Ethernet (10/100/1000) 1U Gray:

HP 2920-24G Switch

Short summary description HPE Aruba Networking Aruba 2920 24G Managed L3 Gigabit Ethernet (10/100/1000) 1U Gray:

HPE Aruba Networking Aruba 2920 24G, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description HPE Aruba Networking Aruba 2920 24G Managed L3 Gigabit Ethernet (10/100/1000) 1U Gray:

HPE Aruba Networking Aruba 2920 24G. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.