Aruba 2920 24G Switch
HPE Aruba Networking Aruba 2920 24G, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U
HPE Aruba Networking Aruba 2920 24G. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U