Area logo

Area TPUSA5057C mobile phone case 5.2" Cover Transparent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26909
Info modified on:
14 Mar 2024, 18:25:26
Short summary description Area TPUSA5057C mobile phone case 5.2" Cover Transparent:

Area TPUSA5057C, Cover, Huawei, Honor 8, 5.2", Transparent

Long summary description Area TPUSA5057C mobile phone case 5.2" Cover Transparent:

Area TPUSA5057C. Case type: Cover, Brand compatibility: Huawei, Compatibility: Honor 8, Maximum screen size: 5.2", Surface coloration: Monochromatic, Product color: Transparent

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.