location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUSA2038C mobile phone case 5.5" Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUSA2038C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA2038C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595527128
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area TPUSA2038C mobile phone case 5.5" Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 5.5" Samsung
  • - Rubber, Thermoplastic polyurethane (TPU)
  • - Transparent
  • - Shock resistant
More>>>
Short summary description Area TPUSA2038C mobile phone case 5.5" Cover Transparent:
This short summary of the Area TPUSA2038C mobile phone case 5.5" Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUSA2038C, Cover, Samsung, Galaxy A7 (2016), 5.5", Transparent

Long summary description Area TPUSA2038C mobile phone case 5.5" Cover Transparent:
This is an auto-generated long summary of Area TPUSA2038C mobile phone case 5.5" Cover Transparent based on the first three specs of the first five spec groups.

Area TPUSA2038C. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy A7 (2016), Maximum screen size: 5.5", Surface coloration: Monochromatic, Product color: Transparent

Features
Maximum screen size *
5.5"
Compatibility *
Galaxy A7 (2016)
Case type *
Cover
Material *
Rubber, Thermoplastic polyurethane (TPU)
Product color *
Transparent
Surface coloration
Monochromatic
Features
Brand compatibility *
Samsung
Protection features
Shock resistant
Packaging data
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.591" (15 mm)
Package weight
1.94 oz (55 g)
Brand Image Article code product Stock Price from
Area Zero mobile phone case 5.7" Cover Transparent Area Zero mobile phone case 5.7" Cover Transparent
(show image)
TPUSA2062C Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2037C mobile phone case 5.2" Cover Transparent Area TPUSA2037C mobile phone case 5.2" Cover Transparent
(show image)
TPUSA2037C TPUSA2037C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2036C mobile phone case 4.7" Cover Transparent Area TPUSA2036C mobile phone case 4.7" Cover Transparent
(show image)
TPUSA2036C TPUSA2036C 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 5.2" Cover Metallic, Pink gold Area Zero mobile phone case 5.2" Cover Metallic, Pink gold
(show image)
TPUSA2061METGP Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 5.2" Cover Black, Metallic Area Zero mobile phone case 5.2" Cover Black, Metallic
(show image)
TPUSA2061METK Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 5.2" Cover Gold, Metallic Area Zero mobile phone case 5.2" Cover Gold, Metallic
(show image)
TPUSA2061METGD Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 5.2" Cover Blue, Metallic Area Zero mobile phone case 5.2" Cover Blue, Metallic
(show image)
TPUSA2061METB Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 4.7" Cover Black, Metallic Area Zero mobile phone case 4.7" Cover Black, Metallic
(show image)
TPUSA2060METK Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 4.7" Cover Metallic, Pink gold Area Zero mobile phone case 4.7" Cover Metallic, Pink gold
(show image)
TPUSA2060METGP Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 4.7" Cover Gold, Metallic Area Zero mobile phone case 4.7" Cover Gold, Metallic
(show image)
TPUSA2060METGD Zero 0.00
(excl. VAT)
0 (incl. VAT)