location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUA5022WT mobile phone case 4" Cover Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUA5022WT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUA5022WT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595493461
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:32:22
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Area TPUA5022WT mobile phone case 4" Cover Transparent, White:
This short summary of the Area TPUA5022WT mobile phone case 4" Cover Transparent, White data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUA5022WT, Cover, Huawei, Ascend Y330, 4", Transparent, White

Long summary description Area TPUA5022WT mobile phone case 4" Cover Transparent, White:
This is an auto-generated long summary of Area TPUA5022WT mobile phone case 4" Cover Transparent, White based on the first three specs of the first five spec groups.

Area TPUA5022WT. Case type: Cover, Brand compatibility: Huawei, Compatibility: Ascend Y330, Maximum screen size: 4", Surface coloration: Monochromatic, Product color: Transparent, White

Features
Maximum screen size *
4"
Compatibility *
Ascend Y330
Case type *
Cover
Product color *
Transparent, White
Surface coloration
Monochromatic
Brand compatibility *
Huawei
Packaging data
Screen protector
Yes
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.591" (15 mm)
Package weight
2.82 oz (80 g)
Brand Image Article code product Stock Price from
Area Zero - Gummy mobile phone case 5.7" Cover Transparent Area Zero - Gummy mobile phone case 5.7" Cover Transparent
(show image)
TPUSA5045C Zero - Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5057C mobile phone case 5.2" Cover Transparent Area TPUSA5057C mobile phone case 5.2" Cover Transparent
(show image)
TPUSA5057C TPUSA5057C 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero - Gummy mobile phone case 5.5" Cover Transparent Area Zero - Gummy mobile phone case 5.5" Cover Transparent
(show image)
TPUSA5062C Zero - Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero - Gummy mobile phone case 5" Cover Transparent Area Zero - Gummy mobile phone case 5" Cover Transparent
(show image)
TPUSA5061C Zero - Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero Collection - Gummy Cover Clear mobile phone case 5.5" Transparent Area Zero Collection - Gummy Cover Clear mobile phone case 5.5" Transparent
(show image)
TPUSA5041C Zero Collection - Gummy Cover Clear 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero - Gummy mobile phone case 5.5" Cover Transparent Area Zero - Gummy mobile phone case 5.5" Cover Transparent
(show image)
TPUSA5069C Zero - Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero - Gummy mobile phone case 5.9" Cover Transparent Area Zero - Gummy mobile phone case 5.9" Cover Transparent
(show image)
TPUSA5068C Zero - Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero - Gummy mobile phone case 6.6" Cover Transparent Area Zero - Gummy mobile phone case 6.6" Cover Transparent
(show image)
TPUSA5060C Zero - Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5073C mobile phone case 5.1" Cover Transparent Area TPUSA5073C mobile phone case 5.1" Cover Transparent
(show image)
TPUSA5073C TPUSA5073C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5072C mobile phone case 5.09" Cover Transparent Area TPUSA5072C mobile phone case 5.09" Cover Transparent
(show image)
TPUSA5072C TPUSA5072C 0.00
(excl. VAT)
0 (incl. VAT)