Area logo

Area PRTA7015GLASSW mobile phone screen/back protector Clear screen protector Apple 2 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32726
Info modified on:
14 Mar 2024, 19:47:03
Short summary description Area PRTA7015GLASSW mobile phone screen/back protector Clear screen protector Apple 2 pc(s):

Area PRTA7015GLASSW, Apple, Apple: iPhone 5, iPhone 5c, iPhone 5s, iPhone SE, Dry application, Scratch resistant, Transparent, White, 2 pc(s)

Long summary description Area PRTA7015GLASSW mobile phone screen/back protector Clear screen protector Apple 2 pc(s):

Area PRTA7015GLASSW. Brand compatibility: Apple, Compatibility: Apple: iPhone 5, iPhone 5c, iPhone 5s, iPhone SE. Dry application. Protection features: Scratch resistant. Surface finish: Glossy, Material: Tempered glass, Product color: Transparent, White. Quantity per pack: 2 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.