ARCTIC F12 PWM, Fan, 4.72" (12 cm), 600 RPM, 1350 RPM, 0.3 sone, 90.1 m³/h
ARCTIC F12 PWM. Type: Fan, Fan diameter: 4.72" (12 cm), Rotational speed (min): 600 RPM, Rotational speed (max): 1350 RPM, Noise level: 0.3 sone, Airflow: 90.1 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 4.72" (120 mm), Depth: 4.72" (120 mm), Height: 0.984" (25 mm). Product color: Black, White