Aquabeads logo

Aquabeads 31603 mosaic kit

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41493
Info modified on:
26 Mar 2024, 11:39:49
Short summary description Aquabeads 31603 mosaic kit:

Aquabeads 31603, 1 pc(s), 4 yr(s), Boy/Girl, Child, Plastic, Multicolor

Long summary description Aquabeads 31603 mosaic kit:

Aquabeads 31603. Number of pieces: 1 pc(s), Recommended age (min): 4 yr(s), Recommended gender: Boy/Girl. Weight: 2.36 oz (67 g). Package width: 7.09" (180 mm), Package depth: 1.18" (30 mm), Package height: 7.09" (180 mm). Commercial unit type: Consumer unit single, (cdm) Developped capacities: Creativity, (cdm) Parental presence: Recommended. Quantity per shipping (inner) case: 6 pc(s), Pallet width: 31.5" (80 cm), Pallet type: 800 x 1200 mm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.