location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aquabeads 31331 mosaic kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aquabeads Check ‘Aquabeads’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31331 en Flip Tray Set
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31331 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054131313312
Category: Mosaic Kits Check ‘Aquabeads’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aquabeads: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 10:25:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
More>>>
Short summary description Aquabeads 31331 mosaic kit:
This short summary of the Aquabeads 31331 mosaic kit data-sheet is auto-generated and uses the product title and the first six key specs.

Aquabeads 31331, 1 pc(s), 4 yr(s), Boy/Girl, Child, Plastic, Multicolor

Long summary description Aquabeads 31331 mosaic kit:
This is an auto-generated long summary of Aquabeads 31331 mosaic kit based on the first three specs of the first five spec groups.

Aquabeads 31331. Number of pieces: 1 pc(s), Recommended age (min): 4 yr(s), Recommended gender: Boy/Girl. Width: 6.69" (170 mm), Depth: 1.38" (35 mm), Height: 7.09" (180 mm). Package width: 6.69" (170 mm), Package depth: 1.38" (35 mm), Package height: 7.09" (180 mm). Commercial unit type: Consumer unit single, (cdm) Developped capacities: Creativity, (cdm) Parental presence: Recommended. Quantity per shipping (inner) case: 6 pc(s), Pallet width: 31.5" (80 cm), Pallet type: 800 x 1200 mm

Brand Image Article code product Stock Price from
Aquabeads 31603 mosaic kit Aquabeads 31603 mosaic kit
(show image)
31603 31603 enfr Star Bead Pack
Country Distributor
United Kingdom 1 distributor(s)