location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aqua Computer 21715 computer cooling system part/accessory Water block

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aqua Computer Check ‘Aqua Computer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21715
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21715
Category:
Accessories for hardware cooling devices, such as fans, which are used to reduce the heat produced by electronic components.
Computer Cooling System Parts & Accessories Check ‘Aqua Computer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aqua Computer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2020 17:56:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Aqua Computer 21715 computer cooling system part/accessory Water block
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Water block
  • - Supported processor sockets: Socket AM4
  • - 1/4"
  • - Material: Nickel
  • - Black, Silver
Long product name Aqua Computer 21715 computer cooling system part/accessory Water block :
The short editorial description of Aqua Computer 21715 computer cooling system part/accessory Water block

cuplex kryos NEXT with VISION AM4, PVD/nickel
More>>>
Short summary description Aqua Computer 21715 computer cooling system part/accessory Water block:
This short summary of the Aqua Computer 21715 computer cooling system part/accessory Water block data-sheet is auto-generated and uses the product title and the first six key specs.

Aqua Computer 21715, Water block, Nickel, Black, Silver, Socket AM4, 1/4", 4.37" (111 mm)

Long summary description Aqua Computer 21715 computer cooling system part/accessory Water block:
This is an auto-generated long summary of Aqua Computer 21715 computer cooling system part/accessory Water block based on the first three specs of the first five spec groups.

Aqua Computer 21715. Type: Water block, Material: Nickel, Product color: Black, Silver. Width: 4.37" (111 mm), Depth: 2.95" (75 mm), Height: 0.866" (22 mm). Cooling agent: liquid