Apple logo

Apple iMac Apple M M1 16 GB 2 TB SSD macOS Big Sur Green

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1270
Info modified on:
11 Mar 2024, 09:14:46
Long product name Apple iMac Apple M M1 16 GB 2 TB SSD macOS Big Sur Green:

CTO 24" 4.5K Retina, Apple M1(8‑core CPU, 8‑core GPU, 16-core Neural Engine), 16GB unified memory, 2TB SSD, 2x Thunderbolt/USB 4, 2x USB 3, 802.11ax, Bluetooth 5.0, macOS, Magic Mouse + Magic Trackpad, Apple Magic Clavier w/ Touch ID - Croation [CR], UK Power Supply, Standard fit

Short summary description Apple iMac Apple M M1 16 GB 2 TB SSD macOS Big Sur Green:

Apple iMac, Apple M, M1, 16 GB, 2 TB, SSD, macOS Big Sur

Long summary description Apple iMac Apple M M1 16 GB 2 TB SSD macOS Big Sur Green:

Apple iMac. Processor family: Apple M, Processor model: M1. Internal memory: 16 GB. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Apple GPU. Wi-Fi. Operating system installed: macOS Big Sur. Product color: Green

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.