location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPad Pro 64 GB 12.9" Wi-Fi 5 (802.11ac) iOS 10 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro (2nd generation)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MQDC2CI/A
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPad Pro 64 GB 12.9" Wi-Fi 5 (802.11ac) iOS 10 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Silver
  • - 12.9" 2732 x 2048 pixels
  • - Apple A10X
  • - 64 GB Flash
  • - Single camera 12 MP Front camera 7 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 41 Wh 10 h
  • - iOS 10
Long product name Apple iPad Pro 64 GB 12.9" Wi-Fi 5 (802.11ac) iOS 10 Silver :
The short editorial description of Apple iPad Pro 64 GB 12.9" Wi-Fi 5 (802.11ac) iOS 10 Silver

iPad Pro Wi‑Fi, 12.9", 2732x2048, A10X + M10, 64GB, 802.11ac, Bluetooth, 12MP + 7MP, Smart Connector, iOS 10
More>>>
Short summary description Apple iPad Pro 64 GB 12.9" Wi-Fi 5 (802.11ac) iOS 10 Silver:
This short summary of the Apple iPad Pro 64 GB 12.9" Wi-Fi 5 (802.11ac) iOS 10 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPad Pro, 12.9", 2732 x 2048 pixels, 64 GB, iOS 10, 23.9 oz (677 g), Silver

Long summary description Apple iPad Pro 64 GB 12.9" Wi-Fi 5 (802.11ac) iOS 10 Silver:
This is an auto-generated long summary of Apple iPad Pro 64 GB 12.9" Wi-Fi 5 (802.11ac) iOS 10 Silver based on the first three specs of the first five spec groups.

Apple iPad Pro. Display diagonal: 12.9", Display resolution: 2732 x 2048 pixels. Internal storage capacity: 64 GB. Processor family: Apple, Processor model: A10X. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 7 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 23.9 oz (677 g). Operating system installed: iOS 10. Product color: Silver

Brand Image Article code product Stock Price from
Apple

Apple iPad Pro 4G LTE 256 GB 10.5" Wi-Fi 5 (802.11ac) iOS 10 Gold
(show image)
MPHJ2NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 256 GB 10.5" Wi-Fi 5 (802.11ac) iOS 10 Pink gold
(show image)
MPHK2NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 256 GB 10.5" Wi-Fi 5 (802.11ac) iOS 10 Silver
(show image)
MPHH2NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 256 GB 10.5" Wi-Fi 5 (802.11ac) iOS 10 Gray
(show image)
MPHG2NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 512 GB 10.5" Wi-Fi 5 (802.11ac) iOS 10 Gold
(show image)
MPMG2NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 512 GB 10.5" Wi-Fi 5 (802.11ac) iOS 10 Pink gold
(show image)
MPMH2NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 512 GB 10.5" Wi-Fi 5 (802.11ac) iOS 10 Silver
(show image)
MPMF2NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 512 GB 10.5" Wi-Fi 5 (802.11ac) iOS 10 Gray
(show image)
MPME2NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 64 GB 10.5" Wi-Fi 5 (802.11ac) iOS 10 Gold
(show image)
MQF12NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPad Pro 4G LTE 64 GB 10.5" Wi-Fi 5 (802.11ac) iOS 10 Pink gold
(show image)
MQF22NF/A iPad Pro 0.00
(excl. VAT)
0 (incl. VAT)