location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro Intel® Core™ i7 i7-7700HQ Laptop 15.4" 16 GB LPDDR3-SDRAM 256 GB SSD AMD Radeon Pro 555 Wi-Fi 5 (802.11ac) macOS Sierra Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPTR2TA/A
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MacBook Pro Intel® Core™ i7 i7-7700HQ Laptop 15.4" 16 GB LPDDR3-SDRAM 256 GB SSD AMD Radeon Pro 555 Wi-Fi 5 (802.11ac) macOS Sierra Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Gray
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 15.4" 2880 x 1800 pixels IPS LED backlight 16:10
  • - 16 GB LPDDR3-SDRAM 2133 MHz
  • - 256 GB SSD
  • - AMD Radeon Pro 555 2 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 76 Wh 10 h 87 W
  • - macOS Sierra 64-bit
Long product name Apple MacBook Pro Intel® Core™ i7 i7-7700HQ Laptop 15.4" 16 GB LPDDR3-SDRAM 256 GB SSD AMD Radeon Pro 555 Wi-Fi 5 (802.11ac) macOS Sierra Gray :
The short editorial description of Apple MacBook Pro Intel® Core™ i7 i7-7700HQ Laptop 15.4" 16 GB LPDDR3-SDRAM 256 GB SSD AMD Radeon Pro 555 Wi-Fi 5 (802.11ac) macOS Sierra Gray

15.4" Retina IPS 2880 x 1800, 2.8GHz Intel Core i7, 16GB LPDDR3 2133MHz, 256GB SSD, AMD Radeon Pro 555 2GB GDDR5, WLAN, Bluetooth, 720p FaceTime HD, Force Touch, Touch Bar, Touch ID, OS X Sierra
More>>>
Short summary description Apple MacBook Pro Intel® Core™ i7 i7-7700HQ Laptop 15.4" 16 GB LPDDR3-SDRAM 256 GB SSD AMD Radeon Pro 555 Wi-Fi 5 (802.11ac) macOS Sierra Gray:
This short summary of the Apple MacBook Pro Intel® Core™ i7 i7-7700HQ Laptop 15.4" 16 GB LPDDR3-SDRAM 256 GB SSD AMD Radeon Pro 555 Wi-Fi 5 (802.11ac) macOS Sierra Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro , Intel® Core™ i7, 2.8 GHz, 15.4", 2880 x 1800 pixels, 16 GB, 256 GB

Long summary description Apple MacBook Pro Intel® Core™ i7 i7-7700HQ Laptop 15.4" 16 GB LPDDR3-SDRAM 256 GB SSD AMD Radeon Pro 555 Wi-Fi 5 (802.11ac) macOS Sierra Gray:
This is an auto-generated long summary of Apple MacBook Pro Intel® Core™ i7 i7-7700HQ Laptop 15.4" 16 GB LPDDR3-SDRAM 256 GB SSD AMD Radeon Pro 555 Wi-Fi 5 (802.11ac) macOS Sierra Gray based on the first three specs of the first five spec groups.

Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 15.4", Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: AMD Radeon Pro 555. Operating system installed: macOS Sierra. Product color: Gray

Source Testseek summary Average rating
Reviews
Updated:
2019-11-17 21:20:44
Uk has collected 85 expert reviews for Apple MacBook Pro Intel® Core™ i7 i7-7700HQ Laptop 39.1 cm (15.4") 16 GB LPDDR3-SDRAM 256 GB SSD AMD Radeon Pro 555 Wi-Fi 5 (802.11ac) macOS Sierra Grey and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
alphr.com
Updated:
2019-11-17 21:20:43
When Apple released the MacBook Pro with (and without) Touch Bar last year, there was one glaring hole in its specs: it didn't use the latest Kaby Lake series Intel processors. Apple has now rectified this, and the 2017 MacBook Pro Kaby Lake vers...
Bottom line There’s no doubt that Apple’s new MacBook Pro is a sizable step in the right direction. They’re universally slimmer, lighter, faster and more pleasant to use than their predecessors. There is a price to pay, however: the cheapest MacBook Pro you can buy is £1,249...
100%
gadgetguy.com.au
Updated:
2019-11-17 21:20:43
We've already had a look at a new model MacBook Pro, but that was the entry level model, so it lacked one of the most interesting new features of the range, the Touch Bar, along with its Touch ID sensor, or what would otherwise be called a fingerprint sc...
Good Excellent in just about every way, long battery life, great touch pad, fingerprint unlock...
Bad Can scare the unfamiliar when the battery goes flat...
Bottom line As using the Apple MacBook Pro 15 inch is a seriously impressive computer. And now that the mid-year refresh has arrived, it costs a little less and performs a little better than the model reviewed here.Tags MacBook ProPrevious article Review: Kambrook So...
92%
techadvisor.co.uk
Updated:
2019-11-17 21:20:43
It's always an event when Apple launches a MacBook, both literally and figuratively. This year though MacBook Pro fans will have to settle for an internal spec improvement rather than radical design overhaul. As has been the case since Apple ditched the...
Bottom line It's excellent news that Apple has moved to the seventh generation Intel Kaby Lake processors, we are also pleased to see new graphics cards. Performance is outstanding. The 15-inch MacBook Pro would still benefit from a few other pro features, a 4K displ...
80%
digitalartsonline.co.uk
Updated:
2019-11-17 21:20:43
Buy from Apple Arriving a mere seven months after its predecessor, the 2017 MacBook Pro largely catches up with the competition performance-wise – but the aesthetically-beautiful design hampers its practical usefulness. As someone who appreciates desig...
Bottom line There are main reasons to wail on the MacBook Pro – the largely pointless Touch Bar, the annoying lack of even a single USB port (where's my adapter gone, damnit) – but I'm happy to say that the MacBook Pro is back. Especially if you don't like touchscree...
80%
macworld.co.uk
Updated:
2019-11-17 21:20:43
As has been the case since Apple ditched the 17-inch MacBook Pro back in 2012, there are two sizes of MacBook Pro. The 13-inch and the 15-inch model. As we said in our review of the 13-inch MacBook Pro, the 15-inch model is much more deserving of the name...
Bottom line It's excellent news that Apple has moved to the seventh generation Intel Kaby Lake processors. Of course the eighth generation chips probably won't be that far away but if we always waited for the next big thing we'd never get anything new to play with.Ta...
40%
thunderbaylive.com
Updated:
2019-11-17 21:20:43
Lisa Gade reviews the 2017 15” MacBook Pro, Apple's mid-2017 refresh with Intel 7th generation quad core i7 Kaby Lake CPUs and AMD Radeon Pro 5xx series graphics. The casing and core features are the same as the 2016 15” MacBook Pro we reviewed, and Apple...
0%
gizmodo.com.au
Updated:
2019-11-17 21:20:43
Late last month, Microsoft fired a shot across Apple's bow. With the Surface Studio and Dial and an updated Surface Book, Microsoft made clear its plans to woo Apple's old core audience of creative professionals — a group Apple has seemingly forgotten in...
0%
techadvisor.co.uk
Updated:
2020-08-18 13:05:37
The Dell XPS 13 is an excellent ultraportable laptop, the best 13-inch Windows model going for many. Dell hasn't aimed for a single superlative feature, a potential gimmick. Its footprint is smaller than the competition, but it's thicker. Its screen resol...
0%
dailystar.co.uk
Updated:
2020-08-18 13:05:37
APPLEApple's stunning MacBook is a few years old but, despite its age, this laptop still looks like it's arrived from the future. The ultimate portable PC packs a powerful performance in a device that's not much thicker than a beer mat. The svelte design...
Bottom line We've always been a huge fan of the MacBook and this update improves the experience even further.It is a stunning piece of technology but owning one does come at a high price and we can't help thinking that £1,249 is simply too steep.But if you want the u...
80%
pickr.com.au
Updated:
2020-08-18 13:05:37
Big and meaty computers tend to have a reputation for being big and meaty, but Apple's 2017 MacBook Pro 15 changes the very definition of the traditional workhorse.It seems that every computer these days is vying to be thin. Thin is in, it seems, and ev...
Good A big computer that happens to feel solid and designed well, Four USB Type C / Thunderbolt 3 ports, The MacBook Pro 15 can be charged from every one of the ports, Solid performance, Excellent screen, The biggest touchpad on a laptop ever...
Bad Touch Bar still doesn't feel super useful, No standard USB ports, No SD card slot...
Bottom line Despite the odd omission and a touch bar that still hardly feels like it lives up to its potential, Apple's 2017 MacBook Pro 15 is a slam dunk for us, delivering some of the best performance and battery life possible in such a thin design.Creatives needin...
90%
macworld.co.uk
Updated:
2020-08-18 13:05:37
Apple has subtly updated its MacBook Pro, MacBook Air and this, the MacBook. Retaining the chassis of the 2015 debut of the machine but adding second generation butterfly mechanism keys and the latest Intel chips, is it finally a truly better option than...
Bottom line The MacBook is stunning but it is cursed with one port in a world that isn't ready for that yet. If you do everything over the air though and want the smallest, lightest ultrabook possible then it is an outstanding, if expensive, option.The Kaby Lake gene...
40%
itpro.co.uk
Updated:
2020-08-18 13:05:37
Sign up for our daily newsletter Image 1 of 9 Notwithstanding the ongoing drop in PC hardware sales, the business-class ultrabook market remains a hotly fought battleground. There have been some killer releases in the last year - most notably Apple's re...
Bottom line On paper, Apple's new MacBook Pro pulls ahead of the Dell XPS 15 in just about every category. Unfortunately, it's undercut by an astronomical price, leaving the XPS 15 with a better value proposition and an overall win...
0%
pcauthority.com.au
Updated:
2020-08-18 13:05:37
In recent years Apple's often been criticised for a supposed lack of innovation. It wasn't the first to launch a smartwatch or a tablet, and its smartphones are all incremental improvements over the previous models. "When's Apple going to do something ge...
Bottom line It's too early to tell if the Touch Bar is going to be as indispensible as Touch ID, but from what I've experienced, it's a finely executed fresh feature - but one that really needs third party support to help it realise its true potential.There are plent...
0%
barefeats.com
Updated:
2019-11-17 21:20:42
September 5th, 2018, by rob-ART morgan, mad scientistThe 13-inch MacBook Pro is popular. With a Quad-Core i7 processor, how does the top 2018 MacBook Pro 13-inch compare to the "low-end" 15-inch 2018 model (or a "high-end" 2017 model)?GRAPH LEGEND15...
0%
zdnet.com
Updated:
2019-11-17 21:20:42
For mobile professionals, the ideal computer is probably an 'ultraportable' laptop -- a device suitable for carrying day in, day out, in a briefcase or backpack. Obviously it needs to be lightweight and relatively compact, but at the same time it should b...
0%
computershopper.com
Updated:
2019-11-17 21:20:42
A Tumi briefcase. An Omega watch. A Moleskine journal. Some products are simply among the elite, examples of design and craftsmanship that set the pace in their categories. Such a product is the MacBook Pro 15, Apple's flagship laptop for content creation...
Good Elegant design and software integration, Awesome battery life, Four Thunderbolt 3 ports...
Bad Shallow keyboard, No USB 3.0 or HDMI ports or SD card slot, 16GB RAM ceiling, Windows rivals offer 4K screens for less...
Bottom line This year's 15.4-inch MacBook Pro is the best distillation yet of the Apple experience, both good (exquisite design and hardware/software synergy) and bad (pricey, too hip for legacy ports). Scrooges will say humbug, but creative pros will swoon. Read Mo...
80%
pcmag.com
Updated:
2019-11-17 21:20:43
The theme for 2017 at Apple seems to be evolution. There haven't been any revolutionary changes to the company's product lines this year so far, but this isn't necessarily a bad thing, since the good just keeps getting better. (See the iMacs we reviewed l...
Good Sturdy, sleek aluminum build, Beautiful display, Four USB-C ports with Thunderbolt 3, Excellent Category-leading 15-hour battery life...
Bad Pricey, Competitors offer a 4K screen for less, Only USB-C ports, making adapters for legacy peripherals a requirement, Shallow keyboard...
Bottom line This year's MacBook Pro is similar to last year's model, adding slight improvements in speed and major battery life improvements to the iconic design. If you're willing to pay the premium, it's the best large-screen Apple laptop yet...
0%
notebookcheck.net
Updated:
2019-11-17 21:20:43
Competitive thanks to Kaby Lake. The updated Apple MacBook Pro 15 gets a modern Kaby Lake processor from Intel and a more powerful GPU by default. Otherwise, however, not a lot has changed...
Good excellent chassis, very good display, huge trackpad with great precision, quiet and good cooling, high WLAN transfer rates, good speakers...
Bad neither USB-A nor HDMI-out, 2.4 GHz WLAN issue with attached USB-C device, fans are (slightly) audible while idling, very expensive – especially the upgrades...
88%
appleinsider.com
Updated:
2019-11-17 21:20:43
At the WWDC, Apple took the opportunity to toss the new Kaby Lake i7 processor into the the redesigned 2016 MacBook Pro chassis. If you liked the 2016 but didn't jump, you'll be even happier with the 2017.($20 off + no tax outside NY and NJ)($20 off + no...
90%
networkworld.com
Updated:
2019-11-17 21:20:43
Now that Apple's introduced the first major update to its MacBook Pro lineup in years, it's time to square off the best of the best in Mac and PC laptops to see who currently prevails in this age-old rivalry. For this comparison I reached for the newest...
0%