Apple logo

Apple MacBook Air Apple M M2 Laptop 13.6" 24 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2044
Info modified on:
02 Oct 2024, 11:37:43
Bullet Points Apple MacBook Air Apple M M2 Laptop 13.6" 24 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Blue:
  • - All-new design
  • - Supercharged by M2
  • - Up to 18 hours of battery life
  • - Big, beautiful Liquid Retina display
  • - Advanced camera and audio
Long product name Apple MacBook Air Apple M M2 Laptop 13.6" 24 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Blue:

BTO 13.6" Retina, IPS, 2560 x 1664px, Apple M2 (8-core CPU, 8-core GPU, 16-core Neural Engine), 24GB, 512GB SSD, 2 x Thunderbolt/USB 4, 802.11ax Wi-Fi 6, Bluetooth 5.0, macOS

Short summary description Apple MacBook Air Apple M M2 Laptop 13.6" 24 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Blue:

Apple MacBook Air , Apple M, 13.6", 2560 x 1664 pixels, 24 GB, 512 GB, macOS Monterey

Long summary description Apple MacBook Air Apple M M2 Laptop 13.6" 24 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Blue:

Apple MacBook Air . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M2. Display diagonal: 13.6", Display resolution: 2560 x 1664 pixels. Internal memory: 24 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Monterey. Product color: Blue. Weight: 2.73 lbs (1.24 kg)

Reasons to buy
Specs
Recommended products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.