location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MLL82ZM/A USB cable 78.7" (2 m) USB C White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLL82ZM/A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLL82AM/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462698405 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 17:04:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MLL82ZM/A USB cable 78.7" (2 m) USB C White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - USB C Straight Male
  • - USB C Straight Male
  • - White
  • - 1 pc(s)
Long product name Apple MLL82ZM/A USB cable 78.7" (2 m) USB C White :
The short editorial description of Apple MLL82ZM/A USB cable 78.7" (2 m) USB C White

USB-C Charge Cable, 2 m
More>>>
Short summary description Apple MLL82ZM/A USB cable 78.7" (2 m) USB C White:
This short summary of the Apple MLL82ZM/A USB cable 78.7" (2 m) USB C White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MLL82ZM/A, 78.7" (2 m), USB C, USB C, Male/Male, White

Long summary description Apple MLL82ZM/A USB cable 78.7" (2 m) USB C White:
This is an auto-generated long summary of Apple MLL82ZM/A USB cable 78.7" (2 m) USB C White based on the first three specs of the first five spec groups.

Apple MLL82ZM/A. Cable length: 78.7" (2 m). Connector 1: USB C, Connector 2: USB C, Connector gender: Male/Male, Product color: White

Brand Image Article code product Stock Price from
Apple

Apple MQ4H2ZM/A USB cable USB 3.2 Gen 2 (3.1 Gen 2) 31.5" (0.8 m) USB C White
(show image)
MQ4H2AM/A Thunderbolt 3 (USB‑C) Cable (0.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MQ4H2ZM/A USB cable USB 3.2 Gen 2 (3.1 Gen 2) 31.5" (0.8 m) USB C White
(show image)
MQ4H2ZM/A Thunderbolt 3 (USB-C) Cable (0.8m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)