Apple logo

Apple MJ5K2ZM/A Smart Wearable Accessories Band Black Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43874
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple MJ5K2ZM/A Smart Wearable Accessories Band Black Stainless steel:

42mm Space Black Link Bracelet

Short summary description Apple MJ5K2ZM/A Smart Wearable Accessories Band Black Stainless steel:

Apple MJ5K2ZM/A, Band, Smartwatch, Black, Apple, Stainless steel, 1.65" (42 mm)

Long summary description Apple MJ5K2ZM/A Smart Wearable Accessories Band Black Stainless steel:

Apple MJ5K2ZM/A. Product type: Band, Compatible device type: Smartwatch, Product color: Black. Width: 1.65" (42 mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.