location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone XR 6.1" Dual SIM iOS 14 4G 128 GB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
XR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone XR 128GB White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MH7M3F/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194252143148 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 09:37:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPhone XR 6.1" Dual SIM iOS 14 4G 128 GB White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.1" 1792 x 828 pixels
  • - Apple A12
  • - 128 GB
  • - 4G Dual SIM NanoSIM
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0 Near Field Communication (NFC)
  • - Single camera 12 MP
  • - Lithium-Ion (Li-Ion) Wireless charging
  • - iOS 14
Long product name Apple iPhone XR 6.1" Dual SIM iOS 14 4G 128 GB White :
The short editorial description of Apple iPhone XR 6.1" Dual SIM iOS 14 4G 128 GB White

iPhone XR, 6.1" LCD, 1792x828, A12 Bionic, 128GB, 802.11ac, Bluetooth 5.0, NFC, 12MP, 7MP, Face ID, IP67, iOS 14
More>>>
Short summary description Apple iPhone XR 6.1" Dual SIM iOS 14 4G 128 GB White:
This short summary of the Apple iPhone XR 6.1" Dual SIM iOS 14 4G 128 GB White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone XR, 6.1", 1792 x 828 pixels, 128 GB, 12 MP, iOS 14, White

Long summary description Apple iPhone XR 6.1" Dual SIM iOS 14 4G 128 GB White:
This is an auto-generated long summary of Apple iPhone XR 6.1" Dual SIM iOS 14 4G 128 GB White based on the first three specs of the first five spec groups.

Apple iPhone XR. Display diagonal: 6.1", Display resolution: 1792 x 828 pixels. Processor family: Apple, Processor model: A12. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: iOS 14. Product color: White. Weight: 6.84 oz (194 g)

Brilliant. In every way.
Brilliant. In every way.

All-new Liquid Retina display — the most advanced LCD in the industry. Even faster Face ID. The smartest, most powerful chip in a smartphone. And a breakthrough camera system. iPhone XR. It’s beautiful any way you look at it.

Introducing Liquid Retina.
Introducing Liquid Retina.

The new display on iPhone XR is the most advanced LCD in the industry. An innovative backlight design allows the screen to stretch into the corners. So you see true-to-life color from one beautiful edge to the other.

Exceptional materials.
Exceptional materials.

The most durable front glass ever in a smartphone. Precision-machined, aerospace-grade aluminum bands. Water and dust resistance.2 And six stunning new finishes.

Advanced Face ID.
Advanced Face ID.

Security is simple when your face is your password. You can unlock your iPhone, log in to apps, and pay for things with a glance. It’s the most secure facial authentication ever in a smartphone. And now it’s even faster.

Intelligent A12 Bionic.
Intelligent A12 Bionic.

This is the smartest, most powerful chip in a smartphone, with our next-generation Neural Engine. For amazing augmented reality experiences. Incredible portraits with Depth Control. And speed and fluidity in everything you do.

Breakthrough camera system.
Breakthrough camera system.

The world’s most popular camera is defining a new era of photography. Where an innovative sensor works with the ISP and Neural Engine to help you create photos like never before.

No other phone is like iPhone.
No other phone is like iPhone.

Every decision that goes into iPhone makes it stand apart. From the way it’s made, to the way we build in privacy and security from the start, to the innovative ways we recycle its components.