Apple logo

Apple Mac mini Apple M M1 16 GB DDR4-SDRAM 256 GB SSD macOS Big Sur Mini PC Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12932
Info modified on:
12 Mar 2024, 11:37:37
Long product name Apple Mac mini Apple M M1 16 GB DDR4-SDRAM 256 GB SSD macOS Big Sur Mini PC Silver:

Apple M1, 16GB DDR4, 256GB SSD, 2 x Thunderbolt/USB 4, 2 x USB‑A, HDMI, 802.11ax Wi‑Fi 6, Bluetooth 5.0, macOS Big Sur, 10Gbit

Short summary description Apple Mac mini Apple M M1 16 GB DDR4-SDRAM 256 GB SSD macOS Big Sur Mini PC Silver:

Apple Mac mini , Apple M, M1, 16 GB, DDR4-SDRAM, 256 GB, macOS Big Sur

Long summary description Apple Mac mini Apple M M1 16 GB DDR4-SDRAM 256 GB SSD macOS Big Sur Mini PC Silver:

Apple Mac mini . Processor family: Apple M, Processor model: M1. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Wi-Fi. Operating system installed: macOS Big Sur. Product type: Mini PC. Weight: 2.65 lbs (1.2 kg). Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.