Apple logo

Apple iPhone 5s 4" Single SIM iOS 7 4G 1 GB 16 GB 1570 mAh Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49028
Info modified on:
27 Feb 2024, 14:00:09
Long product name Apple iPhone 5s 4" Single SIM iOS 7 4G 1 GB 16 GB 1570 mAh Gray:

iPhone 5s, 4", 1136 x 640, A7 + M7, 16GB, 802.11a/b/g/n, Bluetooth, A-GPS, GLONASS, 8MP + 1.2MP, iOS 7

Short summary description Apple iPhone 5s 4" Single SIM iOS 7 4G 1 GB 16 GB 1570 mAh Gray:

Apple iPhone 5s, 4", 1 GB, 16 GB, 8 MP, iOS 7, Gray

Long summary description Apple iPhone 5s 4" Single SIM iOS 7 4G 1 GB 16 GB 1570 mAh Gray:

Apple iPhone 5s. Display diagonal: 4", Display resolution: 1136 x 640 pixels. Processor frequency: 1.3 GHz, Processor family: Apple, Processor model: A7. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 7. Battery capacity: 1570 mAh. Product color: Gray. Weight: 3.95 oz (112 g)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.