Apple logo

Apple iPhone 4 3.5" Single SIM iOS 4 3G 8 GB White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95135
Info modified on:
14 Oct 2022, 17:33:22
Long product name Apple iPhone 4 3.5" Single SIM iOS 4 3G 8 GB White:

iPhone 4 - 3.5" 960 x 640 Multi-Touch, 3G, 1GHz, 8GB, 5MP, GPS, 802.11 b/g/n, Bluetooth, White

Short summary description Apple iPhone 4 3.5" Single SIM iOS 4 3G 8 GB White:

Apple iPhone 4, 3.5", 960 x 640 pixels, 8 GB, 5 MP, iOS 4, White

Long summary description Apple iPhone 4 3.5" Single SIM iOS 4 3G 8 GB White:

Apple iPhone 4. Display diagonal: 3.5", Display resolution: 960 x 640 pixels. Processor frequency: 1 GHz, Processor family: Apple, Processor model: A4. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 4. Product color: White. Weight: 4.83 oz (137 g)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.