location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac Pro MC915LL/A server 2 TB Tower Intel® Xeon® 3000 Sequence W3530 2.8 GHz 8 GB DDR3-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC915LL/A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC915H/A
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:23:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple Mac Pro MC915LL/A server 2 TB Tower Intel® Xeon® 3000 Sequence W3530 2.8 GHz 8 GB DDR3-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3000 Sequence W3530 2.8 GHz
  • - 8 GB 1066 MHz DDR3-SDRAM
  • - 2 TB
  • - Tower
Long product name Apple Mac Pro MC915LL/A server 2 TB Tower Intel® Xeon® 3000 Sequence W3530 2.8 GHz 8 GB DDR3-SDRAM :
The short editorial description of Apple Mac Pro MC915LL/A server 2 TB Tower Intel® Xeon® 3000 Sequence W3530 2.8 GHz 8 GB DDR3-SDRAM

Mac Pro Server, Intel Xeon W3530 (2.8GHz), 8GB 1066MHz ECC DDR3, 2x 1TB SATA 7200RPM HDD, 1x 18x SuperDrive, 18.1 kg
More>>>
Short summary description Apple Mac Pro MC915LL/A server 2 TB Tower Intel® Xeon® 3000 Sequence W3530 2.8 GHz 8 GB DDR3-SDRAM:
This short summary of the Apple Mac Pro MC915LL/A server 2 TB Tower Intel® Xeon® 3000 Sequence W3530 2.8 GHz 8 GB DDR3-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac Pro MC915LL/A, 2.8 GHz, W3530, 8 GB, DDR3-SDRAM, 2 TB, Tower

Long summary description Apple Mac Pro MC915LL/A server 2 TB Tower Intel® Xeon® 3000 Sequence W3530 2.8 GHz 8 GB DDR3-SDRAM:
This is an auto-generated long summary of Apple Mac Pro MC915LL/A server 2 TB Tower Intel® Xeon® 3000 Sequence W3530 2.8 GHz 8 GB DDR3-SDRAM based on the first three specs of the first five spec groups.

Apple Mac Pro MC915LL/A. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.8 GHz, Processor model: W3530. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Tower