location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Air Intel® Core™2 Duo 13.3" 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Air
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Air
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC233PL/A show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MacBook Air Intel® Core™2 Duo 13.3" 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - Intel® Core™2 Duo 1.86 GHz
  • - 13.3" 1280 x 800 pixels Gloss 16:10
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 120 GB
  • - NVIDIA GeForce 9400M 0.25 GB
  • - Bluetooth 2.1+EDR
  • - 5 h
  • - Mac OS X 10.6 Snow Leopard
More>>>
Short summary description Apple MacBook Air Intel® Core™2 Duo 13.3" 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Silver:
This short summary of the Apple MacBook Air Intel® Core™2 Duo 13.3" 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Air , Intel® Core™2 Duo, 1.86 GHz, 13.3", 1280 x 800 pixels, 2 GB, 120 GB

Long summary description Apple MacBook Air Intel® Core™2 Duo 13.3" 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Silver:
This is an auto-generated long summary of Apple MacBook Air Intel® Core™2 Duo 13.3" 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Silver based on the first three specs of the first five spec groups.

Apple MacBook Air . Processor family: Intel® Core™2 Duo, Processor frequency: 1.86 GHz. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: NVIDIA GeForce 9400M. Operating system installed: Mac OS X 10.6 Snow Leopard. Product color: Silver. Weight: 3 lbs (1.36 kg)

Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 10:53:13
Uk has collected 23 expert reviews for Apple MacBook Air Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 120 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
electricpig.co.uk
Updated:
2012-11-01 10:52:47
The Apple MacBook Air started somewhat of a revolution in laptops. It’s not a netbook per se (the spec and price will testify to to that), but at just 19mm slim, it does have netbook proportions. And now it’s spawned a whole new world of thin, ultra-po...
Good As with all Apple products a lot of thought has gone into style...
Bad Unfortunately that style has come at the expense of a load of features. Oh and it's expensive...
Bottom line Apple has cut some significant corners to get the MacBook Air down to size. Undeniably beautiful, but not quite worth the high price Apple's asking for.The Apple MacBook Air started somewhat of a revolution in laptops. It’s not a netbook per se...
60%
trustedreviews.com
Updated:
2012-11-01 10:52:56
For some reason we were never able to get hold of a first generation MacBook Air. That's hardly surprising; I'm entirely sure Apple knew full well it was over-priced, under-featured and would nonetheless sell simply on the basis of it being, first, a new...
Bottom line To continue the TrustedReviews tradition of dubious car analogies,the MacBook Air is rather like the Noble M600. Nobody in their right mind would buy one as their sole mode of transport. But you just know that if you could afford one you couldn't help but...
80%
theregister.co.uk
Updated:
2012-11-01 10:53:00
Now in its third generation, the MacBook Air hasn’t had the same sort of overhaul as the rest of the MacBook range has had in recent months. Even so, Apple’s super-slim laptop has received a welcome price and performance tweak that should help broaden...
Bottom line The MacBook Air is by no means perfect. Its performance and connectivity options are both more limited than those of conventional but heavier laptops. However, it does perform well when compared to other ultra-portable PCs in the same price bracket. U...
80%
techradar.com
Updated:
2012-11-01 10:53:00
The MacBook Air is an enigma. Its key strength is its lightweight, ultra-thin design making it ideal for carrying around with you. Yet it makes significant sacrifices to achieve this degree of style and portability. Despite an inevitable speed boost, t...
Good A welcome price drop, Still oozes style, Ethernet adaptor in the box...
Bad Slowest machines in the range, Lacks optical drive, Limited expansion ports...
80%
macworld.co.uk
Updated:
2012-11-01 10:53:00
The MacBook Air is a product that lives on the margins. It’s the slowest laptop – indeed, the slowest computer – in the Mac line. It omits many features that are standard on other Mac laptops, including multiple USB ports, FireWire ports, Ethernet port...
Good Weighs 1.36kg; thin; full-size keyboard; bright 13in display...
Bad Slower than all other Apple laptops; single USB port limits connectivity...
60%
macworld.co.uk
Updated:
2012-11-01 10:53:00
The MacBook Air is a product that lives on the margins. It’s the slowest laptop – indeed, the slowest computer – in the Mac line. It omits many features that are standard on other Mac laptops, including multiple USB ports, FireWire ports, Ethernet port...
Good Weighs 1.36kg; thin; full-size keyboard; bright 13in display...
Bad Slower than all other Apple laptops; single USB port limits connectivity...
60%
techadvisor.co.uk
Updated:
2012-11-01 10:53:01
The MacBook Air is the slowest laptop - indeed, the slowest computer - in the Mac line. It omits many features that are standard on other Mac laptops, including multiple USB ports, FireWire ports, an ethernet port and an optical drive. And the latest...
Bottom line The previous generation MacBook Air was already well clear of the competition in its sleek design and uncompromised speed. With this latest 2009 update, not only has Apple made the Apple MacBook Air (Mid 2009) faster, but it’s over 30% cheaper. It c...
70%
alphr.com
Updated:
2012-11-01 10:53:10
Few laptops have ever generated a buzz like the MacBook Air did on its January 2008 release. It was followed by the inevitable debate over the merits of putting design before function, as the Air undoubtedly did. There's no denying that this is a well-...
Bottom line It has its attractions, but the super-slim MacBook Air is felled by stronger competition this month...
50%
gadgetshow.channel5.com
Updated:
2012-11-01 10:53:10
Apple MacBook Air is an ultra light laptop manufactured and designed by Apple Inc. The laptop weighs 1.36 kg, and measures 0.4-194 cm height, 32.5 cm width, and 22.7 cm depth. Making use of Intel's Core 2 Duo processor with 4 MB on-chip, the speed of t...
Good At 19mm thick, the MacBook Air is so skinny that if it could walk it'd have to throw down a coat before going over drains. But it's not all tiny. Apple has packed in a full-size keyboard and 13-inch screen that are better than most. Using the full...
Bad With no optical drive, removable battery, or Ethernet, and only a single USB port, it's fair to say Apple's made a heap of concessions to get it down to size zero. Also, what's that coming over the hill? Is it a monster price-tag? Yes it is. A...
Bottom line The MacBook Air's entirely fit for purpose, and the ultimate convenience for style savvy travellers. The real bad news is that convenience comes at a cost, in terms of fewer features and a high price tag.Best offers for the Apple MacBook AirAmazon Mar...
60%
alphr.com
Updated:
2012-11-01 10:53:10
Few luxury laptops have as much visual impact as the MacBook Air. Thousands of column inches have been devoted to its tiny frame - and the fact that it measures just 21mm thick. It isn't just in the looks department that this laptop impresses, however...
Bottom line Eye-catching, but the meagre specification and lack of features harm the Air's prospects...
50%
etechreviews.com
Updated:
2012-11-01 10:52:46
Sum and Substance:Thumbs Up:Thin and yet sturdy, use full range of new trackpad gestures, can access optical drive remotely with computers with Wi-Fi.Thumbs Down:Connectivity options are limited, slower as compared to other Macbooks, battery cannot be...
0%
pcworld.in
Updated:
2012-11-01 10:52:50
When it comes to a premium product like the Apple MacBook Air, you have to let your jaw drop without worrying too much about your wallet. Apple has bumped up the specs on its latest iteration of the Air, but all that is secondary to its slim design and...
Good Slim, Lightweight, All Aluminum body, Battery life, Keyboard, touchpad, Performance...
Bad Connectivity ports, Aluminum body gets warm...
Bottom line It's the same old story. If you want a feature-packed MacBook with top notch performance, look elsewhere. However, if you want a fully functional laptop that is small, slim, lightweight, and a design statement unlike any other, the Air you must have...
85%
notebookcheck.net
Updated:
2012-11-01 10:52:54
By: J. Simon Leitner / Klaus Hinum 22/09/09 Around a year and a half ago Steve Jobs introduced the MacBook Air. Even if it was partly refuted, it was advertised as the "thinnest notebook in the world". What was fascinating about it: at the time there...
Good Design with high recognisability, Excellent workmanship, High mobility thanks to slender dimensions, Keyboard is pleasant to use, Very good measurement results for the display, Good 3D performance thanks to Geforce 9400M...
Bad Very limited range of interfaces, Battery and memory not exchangeable, No integrated broadband/WiMAX available...
Bottom line Much has remained unchanged, some things are clearly upgraded. Also the camps of Apple friends and 'enemies' persist presumably unchanged. As a testing editor I, of course, have to offer praise as well as criticism concerning the current MacBook Air. Yes...
87%
electronicsme.com
Updated:
2012-11-01 10:52:59
Apple stunned the world when the company released their 13.3" Apple MacBook Air MC234LL/A notebook, which is one of the thinnest and most versatile laptops ever manufactured. This model is the more powerful of the two customizable MacBook Air computers...
Bottom line Naturally, a notebook as sleek and thin as the Apple MacBook Air MC234LL/A is going to cost you an arm-and-a-leg, but if you want an ultra-thin laptop, then consider this one. It lacks several "standard" features, but it boasts others, such as Bluetoot...
88%
techworld.com
Updated:
2012-11-01 10:53:03
The MacBook Air is the slowest laptop - indeed, the slowest computer - in the Mac line. It omits many features that are standard on other Mac laptops, including multiple USB ports, FireWire ports, an ethernet port and an optical drive. And the latest...
Bottom line If what strikes you about the MacBook Air is that it's overpriced and underpowered, it isn't the laptop for you. It's hobbled by having only a single USB port. Its processor is slow and it's locked into 2GB of RAM. There's no FireWire, no optical driv...
0%
macworld.com
Updated:
2012-11-01 10:53:05
by Jason Snell, Macworld.com The MacBook Air is a product that lives on the margins. It’s the slowest laptop—indeed, the slowest computer—in the Mac line. It omits many features that are standard on other Mac laptops, including multiple USB ports, Fire...
Good Weighs three pounds; thin; full-size keyboard; bright 13-inch display.
Bad Slower than all other Apple laptops; single USB port limits connectivity.
Bottom line When I was working on this review, I had to temporarily surrender my previous-generation 1.86GHz MacBook Air so it could be re-tested by Macworld Lab as a reference system. For five days I used a new 13-inch MacBook Pro, replete with ports and feature...
70%
pcworld.com_techhive.com
Updated:
2012-11-01 10:53:09
The MacBook Air is a product that lives on the margins. Its the slowest laptop--indeed, the slowest computer--in the Mac line. It omits many features that are standard on other Mac laptops, such as multiple USB ports, FireWire ports, an ethernet port...
Good Incredibly lightweight, Bright, beautiful screen...
Bad Slow performance, Only one USB port...
0%