Apple logo

Apple MacBook Air Intel® Core™2 Duo 13.3" 2 GB DDR3-SDRAM 128 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5553
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Apple MacBook Air Intel® Core™2 Duo 13.3" 2 GB DDR3-SDRAM 128 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Silver:

Apple MacBook Air , Intel® Core™2 Duo, 1.86 GHz, 13.3", 1280 x 800 pixels, 2 GB, 128 GB

Long summary description Apple MacBook Air Intel® Core™2 Duo 13.3" 2 GB DDR3-SDRAM 128 GB NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard Silver:

Apple MacBook Air . Processor family: Intel® Core™2 Duo, Processor frequency: 1.86 GHz. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB. Discrete graphics card model: NVIDIA GeForce 9400M. Operating system installed: Mac OS X 10.6 Snow Leopard. Product color: Silver. Weight: 3 lbs (1.36 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.