Apple logo

Apple TV 160GB Silver Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53116
Info modified on:
04 Apr 2019, 08:12:04
Long product name Apple TV 160GB Silver Wi-Fi:

TV 160GB

Short summary description Apple TV 160GB Silver Wi-Fi:

Apple TV 160GB, Silver, BMP, GIF, PNG, H.264, AAC, AIFF, MP3, WAV, PC/Mac, 160 GB

Long summary description Apple TV 160GB Silver Wi-Fi:

Apple TV 160GB. Product color: Silver, Image formats supported: BMP, GIF, PNG, Video compression formats: H.264. HDD capacity: 160 GB. Frequency band: 2.4 GHz, Networking features: Wi-Fi 802.11, Wi-Fi data rate (max): 54 Mbit/s. Power consumption (typical): 48 W. Width: 7.76" (197 mm), Depth: 7.76" (197 mm), Height: 1.1" (28 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.